EN
  • EN
  • DE

HMA42GR7BJR4N-TFT2

Part No HMA42GR7BJR4N-TFT2
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2133P 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947131-HMA42GR7BJR4N-TFT2
Series *
Ultra Librarian 3D Model Ultra Librarian HMA42GR7BJR4N-TFT2 CAD Model

Description

The HMA42GR7BJR4N-TFT2 is a DDR4 SDRAM module produced by Hynix Semiconductor. This memory module is designed for use in desktop computers, workstations, and servers, providing high-speed and efficient memory performance for a wide range of applications. It is engineered to offer a balance of speed, capacity, and power efficiency.

Applications

  • Desktop Computers: Serves as the primary system memory for running the operating system and applications.
  • Workstations: Provides enhanced memory performance for professional applications like video editing, CAD, and 3D rendering.
  • Servers: Supports server applications and virtualization environments with high-capacity and reliable memory.
  • Gaming PCs: Improves gaming performance by providing faster data access and smoother frame rates.
  • Content Creation: Enhances performance for creating and editing high-resolution multimedia content.

Features

  • DDR4 Technology: Utilizes DDR4 SDRAM technology for increased bandwidth and lower power consumption compared to DDR3.
  • Capacity: Specifies the total memory capacity of the module (e.g., 8GB, 16GB).
  • Speed: Indicates the data transfer rate of the module (e.g., 2400MHz, 2666MHz).
  • Form Factor: Designed for standard DIMM slots on compatible motherboards.
  • Unbuffered: Typically an unbuffered DIMM (UDIMM) suitable for desktop and workstation applications.

Benefits

  • Increased Performance: DDR4 technology provides faster data transfer rates and improved overall system performance.
  • Lower Power Consumption: Reduces energy consumption, leading to lower operating costs and potentially extending battery life in mobile devices.
  • Improved Multitasking: Allows for smoother multitasking and faster switching between applications.
  • Enhanced Gaming Experience: Provides a more responsive and immersive gaming experience with reduced lag and stuttering.
  • Scalable Memory Solution: Enables easy memory upgrades to meet growing system requirements and future-proof your system.

Additional Details

The HMA42GR7BJR4N-TFT2 memory module is designed to meet industry standards for DDR4 SDRAM. It operates at a specific voltage and must be installed in compatible DIMM slots. The module's performance is influenced by the system's chipset, CPU, and other memory modules. Proper installation and configuration are crucial for optimal performance and stability. Refer to the manufacturer's specifications for detailed information on operating conditions and compatibility.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess