EN
  • EN
  • DE

MC74VHC1GT04DF

Part No MC74VHC1GT04DF
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOT-353
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 747348-MC74VHC1GT04DF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT04DF CAD Model

Description

Product Overview: MC74VHC1GT04DF - ON Semiconductor

The MC74VHC1GT04DF is a high-performance CMOS inverter integrated circuit from ON Semiconductor, designed to deliver the ultimate in speed and power efficiency for modern electronic applications. This device belongs to the 74VHC family, which is renowned for its low power consumption and high noise immunity equivalent to LS-TTL. The MC74VHC1GT04DF operates with a supply voltage range from 2V to 5.5V, making it versatile for use in a variety of systems.

This single gate inverter is fabricated with silicon gate CMOS technology, which ensures that it has superior switching characteristics and can operate at high speeds while maintaining low power dissipation. Its robust design allows it to tolerate high input surge currents, making it a reliable choice for critical applications.

The MC74VHC1GT04DF is equipped with input and output interface capability to systems at 5V, which is essential for mixed-voltage applications. It boasts a high drive capability, with outputs capable of driving 10 LS-TTL loads. The high impedance of the CMOS input structure ensures low input currents, further optimizing the device for low-power operations.

ON Semiconductor has designed the MC74VHC1GT04DF with a propagation delay time that is significantly reduced, thus enhancing the performance of the overall system in which it is used. This makes it an excellent choice for high-speed logic applications and situations where power efficiency is a key concern.

The MC74VHC1GT04DF comes in a small footprint package, the SC-88A, which is ideal for space-constrained applications. It is also available in a variety of other package types to suit different design needs. The device is fully characterized for hot-insertion, which means it can be safely added to live systems without risk of damage.

With its combination of high-speed operation, low power consumption, and robust construction, the MC74VHC1GT04DF from ON Semiconductor is a perfect choice for designers looking to optimize their digital logic applications. Whether it's used in consumer electronics, automotive systems, or industrial controls, this device promises reliable performance and energy efficiency.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4726 $58.9040
100+ $1.2081 $120.8100
150+ $1.1712 $175.6800
205+ $1.1331 $232.2855
265+ $1.0949 $290.1485
355+ $0.9818 $348.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess