EN
  • EN
  • DE

MC74VHCT125ADTR2G

Part No MC74VHCT125ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST QUAD 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHCT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 766086-MC74VHCT125ADTR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC74VHCT125
Introduction Date April 05, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MC74VHCT125ADTR2G CAD Model

Description

ON Semiconductor MC74VHCT125ADTR2G Quadruple Bus Buffer Gates with 3-State Outputs

The MC74VHCT125ADTR2G from ON Semiconductor is a high-performance, quadruple bus buffer gate featuring 3-state outputs designed to interface between two different voltage domains. This integrated circuit is part of the high-speed CMOS VHCT family and is fabricated with silicon gate CMOS technology. It boasts a significant advantage in power and speed performance over standard CMOS logic types while retaining the low power dissipation of CMOS.

This device is particularly useful in driving bus lines or buffer memory address registers due to its high drive and wide voltage range capability. Each of the four gates is equipped with a separate output enable input, which controls the 3-state output. When the output enable (OE) input is high, the output is in a high-impedance state, which effectively disconnects the output from the bus. This allows for multiple devices to be connected to the same bus line without interference.

The MC74VHCT125ADTR2G operates at a voltage range of 4.5V to 5.5V, which allows it to interface with 5V logic systems while maintaining the speed of CMOS technology. It is also TTL input compatible, allowing direct interfacing with TTL logic levels without the need for additional components. The device features a balanced propagation delay and transition times, which provides reliable, high-speed operation.

ON Semiconductor has packaged this device in a TSSOP-14 (Thin Shrink Small Outline Package), which offers a compact footprint for space-constrained applications. The MC74VHCT125ADTR2G is provided in tape and reel packaging, making it suitable for automated assembly processes and mass production.

With its robust design and compatibility with multiple logic levels, the MC74VHCT125ADTR2G is an excellent choice for a variety of applications, including bus driving, buffer memory addressing, and interfacing in systems that require high-speed, low-power operation.

Overall, the MC74VHCT125ADTR2G from ON Semiconductor represents a reliable and efficient solution for designers looking to optimize their digital systems for performance and power consumption.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2318 $57.9500
610+ $0.1903 $116.0830
940+ $0.1843 $173.2420
1,300+ $0.1783 $231.7900
1,675+ $0.1725 $288.9375
2,245+ $0.1545 $346.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,498 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess