Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1220010-MC74VHCT373A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74VHCT373A CAD Model

Description

ON Semiconductor MC74VHCT373A Octal Transparent Latch

The MC74VHCT373A from ON Semiconductor is an advanced high-speed CMOS octal latch with 3-state outputs. This integrated circuit is designed for use in applications requiring the high-speed performance of CMOS technology coupled with the power-saving features that are critical in high-performance portable and battery-powered devices. The MC74VHCT373A is part of ON Semiconductor's high-speed CMOS logic family and is fabricated with silicon gate CMOS technology.

Featuring eight latches with 3-state outputs for bus-organized systems, the MC74VHCT373A is capable of storing up to eight bits of data. The transparent latch mechanism ensures that while the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs at the time the transition occurred is latched and held at the Q outputs until LE is returned high again.

The MC74VHCT373A also provides an output enable (OE) input that, when high, places the eight outputs in a high impedance state. This is particularly useful for interfacing with bus lines in a system, where multiple devices may need to send signals over the same line without interference. When OE is low, the outputs are active and reflect the data that has been latched.

This device is capable of operating with a wide range of supply voltages, from 4.5V to 5.5V, and includes input protection circuits that ensure that 0V to 7V can be applied to the input and output (bus) pins without regard to the supply voltage. This input protection helps to prevent device damage due to static discharge or other potential voltage spikes.

The MC74VHCT373A is available in multiple package options, including the 20-lead plastic SOIC and the 20-lead TSSOP. Its fast propagation delay times and low quiescent current make it an excellent choice for portable electronics, as well as for more general-purpose latching applications where high-speed operation and low power consumption are required.

With its robust design and compatibility with TTL (Transistor-Transistor Logic) levels, the MC74VHCT373A from ON Semiconductor is a reliable and efficient solution for a wide range of digital logic applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention