The MC78L08ABDR2G from ON Semiconductor is a fixed-voltage integrated circuit (IC) regulator designed for a wide range of applications. This regulator provides a stable 8V output voltage, making it an ideal solution for consistent power delivery in electronic circuits. Its compact SOP-8 (Small Outline Package) form factor ensures that it can be easily integrated into space-constrained designs.
Key Features
- Output Voltage: Fixed at 8V, providing a stable voltage source for your electronics.
- Output Current: Capable of delivering up to 100 mA, suitable for low power applications.
- Package Type: Supplied in a SOP-8 package, which is ideal for automated assembly processes and space-saving on PCBs.
- Thermal Overload Protection: Includes safety features that shut down the regulator to prevent damage if it becomes too hot.
- Short Circuit Protection: Protects the device and the circuit from damage due to short circuits, enhancing system reliability.
- No External Components Required: This voltage regulator is designed to work without the need for external components, simplifying design and reducing overall system cost.
Applications
The MC78L08ABDR2G voltage regulator is versatile and can be used in a variety of electronic applications such as:
- Consumer electronics
- Power supplies
- Computer peripherals
- Automotive electronics
- Telecommunication devices
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC78L08ABDR2G is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliability and performance. This regulator is a practical choice for designers looking for a dependable power management solution.
Overall, the MC78L08ABDR2G from ON Semiconductor is an efficient, reliable, and compact solution for providing a fixed 8V output in a variety of electronic applications.