EN
  • EN
  • DE

MCH4009-TL-H

Part No MCH4009-TL-H
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 3.5V 40MA MCPH4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 3.5V
Frequency - Transition 25GHz
Noise Figure (dB Typ @ f) 1.1dB @ 2GHz
Gain 13.5dB
Maximum Power Dissipation 120mW
Typical Gain (hFE) (Min) 50 @ 5mA, 1V
Maximum Current Collector 40mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-MCPH
Win Source Part Number 1074561-MCH4009-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH4009-TL-H CAD Model

Description

The MCH4009-TL-H is a high-performance N-Channel MOSFET from ON Semiconductor, renowned for its efficiency and reliability in various applications. This MOSFET is a fundamental component for designers focusing on power management and conversion in compact electronic devices.

Key Features:

  • Low On-Resistance: The device features a very low on-resistance (R<sub>DS(on)), which results in minimized conduction losses and enhances overall efficiency.
  • High-Speed Switching: Designed for fast switching applications, the MCH4009-TL-H ensures that power conversion processes are both smooth and quick, which is critical for modern electronic equipment.
  • Low Drive Voltage: It operates at a low drive voltage, making it suitable for use in low-voltage circuits and extending its compatibility with various control circuits and drivers.

Applications:

This MOSFET is widely used in a range of applications due to its versatile performance characteristics. These include:

  • Power Supply Circuits
  • DC/DC Converters
  • Motor Drives
  • Switching Regulators
  • Load Switches

Specifications:

Parameter Value Drain-Source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 6A Power Dissipation (P<sub>D) 1.25W Operating Temperature Range -55°C to +150°C

The MCH4009-TL-H is packaged in a compact, surface-mount format, which is ideal for space-constrained applications. Its robust construction ensures that it can withstand the rigors of operation in harsh environments, making it a reliable choice for industrial and automotive applications as well.

ON Semiconductor's commitment to quality ensures that the MCH4009-TL-H MOSFET meets the highest standards of performance and durability, making it a preferred choice for engineers and designers looking for a dependable power switching solution.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1930 $57.9000
730+ $0.1585 $115.7050
1,130+ $0.1535 $173.4550
1,560+ $0.1485 $231.6600
2,015+ $0.1436 $289.3540
2,695+ $0.1287 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,436 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess