EN
  • EN
  • DE

MCH6662-TL-W

Part No MCH6662-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 2A MCPH6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Mosfet Array 2 N-Channel (Dual) 20V 2A 800mW Surface Mount SC-88FL/MCPH6
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-88FL/MCPH6
Family Name MCH6662
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number MCH6662-TL-WOSDKR, MCH6662-TL-WOSCT, MCH6662-TL-W-ND, MCH6662-TL-WOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843978-MCH6662-TL-W
Ultra Librarian 3D Model Ultra Librarian MCH6662-TL-W CAD Model

Description

The MCH6662-TL-W is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leading force in the advancement of power and signal management solutions. This MOSFET is designed to deliver efficient power conversion and control within a wide range of applications, making it an essential component for modern electronic systems.

Key Features

  • Low On-Resistance: The MCH6662-TL-W features a low on-resistance, which minimizes power loss and enhances overall efficiency, particularly important for battery-powered devices.
  • High-Speed Switching: With its ability to switch at high speeds, this MOSFET is suitable for high-frequency applications, contributing to better performance in power management circuits.
  • Small Package: Encased in a compact SOT-23 package, the MCH6662-TL-W is an excellent choice for space-constrained applications, allowing for high-density board layouts.
  • Robust Thermal Performance: The device is engineered to handle significant thermal stress, ensuring reliability and longevity even under challenging operating conditions.
  • Gate Charge Optimization: The MOSFET's optimized gate charge enables efficient use of drive power, contributing to the reduction of switching losses.

Applications

The versatility of the MCH6662-TL-W allows it to be used in a variety of applications, including:

  • Power management modules
  • DC/DC converters
  • Battery-powered devices
  • Load switches
  • Portable electronics
  • Motor drives

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MCH6662-TL-W is no exception. It is manufactured with state-of-the-art technology and subjected to rigorous testing to ensure it meets the stringent requirements of the industry. Customers can trust this MOSFET to perform reliably over its intended lifespan, providing a dependable solution for their electronic designs.

Environmental Considerations

The MCH6662-TL-W is not only powerful but also environmentally conscious. ON Semiconductor ensures that its products comply with environmental regulations, such as RoHS, which restricts the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess