EN
  • EN
  • DE

MGSF1N02LT3G

Part No MGSF1N02LT3G
Manufacturer ON Semiconductor
Description Power MOSFET 750 mAmps, 20 Volts N-Channel SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1221929-MGSF1N02LT3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Consumer Electronics, Power Management, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian MGSF1N02LT3G CAD Model

Description

ON Semiconductor MGSF1N02LT3G N-Channel MOSFET

The MGSF1N02LT3G is a high-performance N-Channel MOSFET produced by ON Semiconductor, a leading figure in energy-efficient innovations. This MOSFET is designed to meet the requirements of a wide range of electronic applications, offering a perfect balance between efficiency and reliability.

With its compact surface-mount package, the MGSF1N02LT3G is an ideal choice for space-constrained applications. The device features a drain-to-source voltage (V<sub>DS) of 20V, and a continuous drain current (I<sub>D) of 680mA, making it suitable for moderate power handling requirements. It also boasts a low threshold voltage, ensuring it can be driven by low-voltage logic circuits, which is particularly important in battery-operated devices.

The MGSF1N02LT3G MOSFET is built with ON Semiconductor's high-density process technology, which provides reduced on-resistance and minimizes the conduction losses. This results in higher efficiency and better thermal performance, allowing for a more robust operation even under challenging conditions. Its fast switching speed enhances performance in switching applications, such as power management circuits, DC-DC converters, and motor control systems.

The device also features built-in ESD protection, safeguarding the MOSFET from electrostatic discharges which can occur during handling or operation. This feature is essential for maintaining the longevity and reliability of the component, particularly in sensitive electronic environments.

Environmental responsibility is a key consideration for ON Semiconductor, and the MGSF1N02LT3G is no exception. It is a Pb-free, Halogen-free, and RoHS compliant product, reflecting the company's commitment to reducing the environmental impact of its components.

In summary, the MGSF1N02LT3G from ON Semiconductor is a versatile and efficient solution for a variety of power control and switching applications. Its robust design, energy-saving attributes, and protective features make it a smart choice for designers looking to optimize their electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1430 $50.0500
750+ $0.1338 $100.3500
1,165+ $0.1292 $150.5180
1,670+ $0.1200 $200.4000
2,170+ $0.1154 $250.4180
2,710+ $0.1108 $300.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,660 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess