EN
  • EN
  • DE

MGSF2P02HDT1

Part No MGSF2P02HDT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description Power MOSFET 2 Amps, 20 Volts
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 228589-MGSF2P02HDT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MGSF2P02HDT1 CAD Model

Description

The ON Semiconductor MGSF2P02HDT1 is a high-performance P-Channel MOSFET that offers efficient power management within a compact and robust package. This MOSFET is designed to meet the rigorous demands of a wide range of electronic applications, providing a combination of low on-resistance and high switching speeds.

Key Features

  • Device Type: P-Channel MOSFET
  • Package: SOT-23 (TO-236) surface-mount package for streamlined PCB design
  • Drain-Source Voltage (Vdss): 20V, accommodating a range of operating conditions
  • Continuous Drain Current (Id): 1.7A, ensuring reliable performance for moderate power applications
  • RDS(on): Low on-resistance of 200 mOhms at Vgs = -4.5V, minimizing power losses and improving efficiency
  • Gate-Source Voltage (Vgs): ±8V, offering a broad gate drive range
  • Fast Switching Speed: Enables high-speed circuit operation, contributing to overall system responsiveness
  • Temperature Range: Operational from -55°C to 150°C, suitable for use in harsh environments

Applications

The MGSF2P02HDT1 is a versatile component that can be used in various applications where efficient power control is needed. It is ideal for load switching, power management in portable devices, and as a switch for battery-powered circuits. Its small footprint also makes it suitable for space-constrained applications such as laptops, mobile phones, and other portable electronics.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MGSF2P02HDT1 is no exception. This MOSFET is manufactured with high-quality materials and subjected to rigorous testing to ensure it meets the stringent standards required for industrial and consumer electronic devices. With its excellent thermal performance and longevity, the MGSF2P02HDT1 is a reliable choice for designers looking to enhance the efficiency and durability of their electronic systems.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.0845
STMicroelectronics
Need more? Email Us
Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $3.4246
Omron
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess