EN
  • EN
  • DE

MGSF3454XT1

Part No MGSF3454XT1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SMALL SIGNAL N-CHANNEL MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1078638-MGSF3454XT1
Ultra Librarian 3D Model Ultra Librarian MGSF3454XT1 CAD Model

Description

The MGSF3454XT1 from ON Semiconductor is a high-performance, N-channel MOSFET designed for a wide range of applications. This power MOSFET is optimized for efficiency and reliability, making it an ideal choice for power management tasks in consumer, automotive, and industrial electronics.

Key Features:

  • Low On-Resistance: The device features an ultra-low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: With its fast switching capabilities, the MGSF3454XT1 is suitable for high-frequency applications, ensuring minimal transition losses and better performance in power converters and inverters.
  • Advanced Technology: Built using ON Semiconductor's latest trench gate technology, this MOSFET offers superior gate charge characteristics and low threshold voltage, enhancing its driveability and power density.
  • Thermal Management: The device is encapsulated in a compact SOT-223 package, which provides excellent thermal performance and simplifies the thermal management in space-constrained applications.
  • Robustness: The MGSF3454XT1 is designed to withstand harsh conditions, featuring a ruggedized design that provides protection against over-current and over-temperature events.

Applications:

  • DC/DC Converters
  • Power Supply Modules
  • Battery Management Systems
  • Motor Drives
  • LED Lighting
  • Load Switches

With its combination of efficiency, speed, and durability, the MGSF3454XT1 MOSFET from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their power management systems. Whether it's for stepping down voltages in a DC/DC converter or driving motors in an industrial setting, this MOSFET delivers the reliability and functionality needed to meet the demands of modern electronic designs.

Product Specifications:

Parameter Value Part Number MGSF3454XT1 Configuration Single Channel Type N-Channel Drain-Source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 17.5A Power Dissipation (P<sub>D) 2.5W Package SOT-223

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess