EN
  • EN
  • DE

SIR406DP

Part No SIR406DP
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 25-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249990-SIR406DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIR406DP CAD Model

Description

The SIR406DP is a P-Channel MOSFET from Vishay Siliconix, designed for a wide range of power management and switching applications. This MOSFET is known for its low on-resistance and fast switching speed, contributing to efficient power conversion and minimizing power losses in circuit designs.

Applications

  • Load Switching: Ideal for switching power to various loads in electronic systems.
  • Power Management: Used in power management circuits for voltage regulation and control.
  • DC-DC Converters: Employed in DC-DC converters for efficient power conversion.
  • Battery Management Systems: Suitable for battery charging and discharging control in portable devices and battery-powered systems.
  • Motor Control: Can be used in low-power motor control applications.

Features

  • P-Channel MOSFET: Offers ease of use in certain circuit configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, improving overall system efficiency.
  • Reduced Heat Generation: Lower power losses result in less heat, simplifying thermal management.
  • Faster Switching: Enhances performance in high-frequency applications.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Environmentally Friendly: Compliant with RoHS standards.

The SIR406DP typically comes in a PowerPAK® SO-8 package. Key specifications include a drain-source voltage (Vds) of -30V, a continuous drain current (Id) of -8.8A, and a typical on-resistance (RDS(on)) of 0.018 ohms at Vgs = -10V. Its ability to handle significant current and voltage levels, combined with its low on-resistance, makes it a versatile choice for various power switching applications.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess