ON Semiconductor MJD112-001G Power Transistor
The MJD112-001G from ON Semiconductor is a robust power transistor that is designed to offer efficient performance for a wide range of applications. This high-quality component is part of the MJD series, which is well-known for its reliability and versatility. The MJD112-001G is a particularly impressive model that provides a seamless blend of power handling and thermal efficiency.
Key Features
- Type: PNP Bipolar Power Transistor
- Package: DPAK (TO-252) surface-mount
- Collector-Emitter Voltage (VCEO): 100V
- Collector Current (IC): 2A
- Total Power Dissipation (Pd): 20W
- DC Current Gain (hFE): 30-240 at IC = 0.5A
- Operating and Storage Junction Temperature Range: -55°C to +150°C
- Lead-Free, RoHS Compliant
Performance and Applications
The MJD112-001G transistor is engineered to deliver consistent performance, making it an ideal choice for power regulation and amplification tasks. With its PNP polarity, it is typically used in power switching circuits and can be paired with an NPN transistor to create a push-pull amplifier configuration, which is beneficial in audio amplifiers and signal processing circuits.
This device's 100V collector-emitter breakdown voltage and 2A continuous collector current make it suitable for moderate power applications. Moreover, its 20W power dissipation ensures that it can handle significant energy without overheating, thanks to its efficient thermal properties.
The DPAK (TO-252) package is designed for surface-mount technology, which makes the MJD112-001G transistor suitable for compact PCB layouts. The device's small footprint and low profile allow it to be used in space-constrained environments, such as in automotive controls, power management systems, and consumer electronics.
ON Semiconductor has taken an environmentally friendly approach with the MJD112-001G by making it lead-free and RoHS compliant. This commitment to sustainability ensures that the product can be used in a variety of markets, including those with strict environmental regulations.
In summary, the MJD112-001G from ON Semiconductor is a versatile and efficient solution for designers looking for a reliable PNP power transistor. Its robust design and high-performance characteristics make it an excellent choice for a variety of power applications.