EN
  • EN
  • DE

FQD7P20

Part No FQD7P20
Manufacturer Fairchild/ON Semiconductor
Description 200V P-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175368-FQD7P20
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQD7P20 CAD Model

Description

The FQD7P20 is a P-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor) designed for power switching applications. As part of the QFET® family, it offers efficient performance and reliability. This MOSFET is suitable for a variety of power management and control circuits.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Power Management in Portable Devices: Suitable for battery management and load switching.
  • Solid State Relays: Enabling electronic switching without mechanical contacts.
  • Motor Control: Used in low-power motor control applications.
  • Load Switching: General-purpose load switching applications.

Features:

  • Low On-State Resistance: Minimizes power loss and improves efficiency.
  • High Drain-Source Voltage: Provides robustness in high-voltage applications.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Avalanche Energy: Ensures reliability under inductive load conditions.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved Efficiency: Reduces power dissipation in switching applications.
  • Enhanced Reliability: Robust design ensures stable operation.
  • Simplified Circuit Design: Easy to implement in various applications.
  • Reduced Heat Generation: Lower on-state resistance minimizes heat.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The FQD7P20 has a drain-source voltage (Vds) rating of -200V and a continuous drain current (Id) of -7A. The on-state resistance (Rds(on)) is typically 0.8 Ohms at Vgs = -10V. It is available in a TO-251 (IPA) or TO-252 (DPAK) package, which provides good thermal performance. This MOSFET is designed to operate over a wide temperature range, making it suitable for demanding environments. Its low gate charge (Qg) contributes to faster switching speeds and reduced switching losses, further enhancing efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess