EN
  • EN
  • DE

MJD117T4G

Part No MJD117T4G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans Darlington PNP 100V 2A 1750mW 3-Pin(2+Tab) DPAK T/R / TRANS PNP DARL 100V 2A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 3V @ 40mA, 4A
Collector Cut-off Current(Max) 20μA
Typical Gain (hFE) (Min) 1000 @ 2A, 3V
Maximum Power Dissipation 1.75W
Frequency - Transition 25MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 003592-MJD117T4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MJD117
Introduction Date November 14, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MJD117T4G CAD Model

Description

ON Semiconductor MJD117T4G PNP Power Transistor

The MJD117T4G from ON Semiconductor is a high-performance PNP power transistor designed for a wide array of applications requiring efficient power control and amplification. This device is a part of the MJD series, which is renowned for its reliability and versatility in various electronic circuits. The MJD117T4G is particularly well-suited for linear and switching applications, making it a valuable component in power management solutions.

Key Features

  • High Current Rating: The MJD117T4G can handle continuous collector currents up to 2A, making it suitable for moderate to high power applications.
  • High Voltage Capability: With a collector-emitter voltage (VCEO) of -100V, this transistor can be used in circuits with higher operating voltages, providing greater flexibility in design.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures efficient operation with minimal power loss, which is essential for power-sensitive designs.
  • Complementary NPN Type: The MJD117T4G has a complementary NPN type, allowing for the creation of push-pull configurations commonly used in power amplifiers and other high-power applications.
  • Surface-Mount Package: Packaged in a DPAK (TO-252) surface-mount package, it is suitable for automated assembly processes and helps reduce the overall size of the circuit.

Applications

The ON Semiconductor MJD117T4G is ideal for a variety of applications, including:

  • Power supply regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MJD117T4G is no exception. It is designed to meet rigorous industry standards for performance and reliability, ensuring a long operational life and consistent performance in even the most demanding conditions.

Whether you're designing power supplies, motor controllers, or audio systems, the MJD117T4G offers the efficiency, power handling, and reliability needed to create a successful project. With ON Semiconductor's expertise in power transistor technology, the MJD117T4G is a solid choice for your power control needs.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6217 $52.8445
200+ $0.5102 $102.0400
305+ $0.4942 $150.7310
420+ $0.4783 $200.8860
545+ $0.4623 $251.9535
725+ $0.4145 $300.5125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess