EN
  • EN
  • DE

MJD44E3T4G

Part No MJD44E3T4G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans Darlington NPN 80V 10A 1750mW 3-Pin(2+Tab) DPAK T/R / TRANS NPN DARL 80V 10A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 2V @ 20mA, 10A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 1000 @ 5A, 5V
Maximum Power Dissipation 1.75W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 003631-MJD44E3T4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MJD44E3
Introduction Date March 05, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MJD44E3T4G CAD Model

Description

The MJD44E3T4G from ON Semiconductor is a robust NPN bipolar power transistor designed for general-purpose amplification and switching applications. This high-performance component is tailored for linear and switching operations in a variety of electronic devices, ranging from power regulators to motor controllers.

Key Features:

  • Voltage and Current Ratings: The transistor can handle a collector-emitter voltage (VCEO) of up to 80V, making it suitable for high-voltage circuits. Its collector current rating of 8A ensures it can manage significant power loads.
  • Power Dissipation: With a power dissipation of 1.56W, the MJD44E3T4G can withstand thermal stresses in tough environments, ensuring reliable operation over extended periods.
  • High DC Current Gain: Featuring a high DC current gain (hFE) of 30-240 at 4A, this transistor provides efficient amplification of the input signal, making it ideal for audio amplifiers and signal processing applications.
  • Fast Switching Speeds: The device is characterized by fast switching speeds, which is crucial for applications requiring quick transitions between on and off states, such as in switching power supplies and converters.
  • Package: Enclosed in a surface-mount DPAK (TO-252) package, the MJD44E3T4G is not only robust but also space-efficient, making it suitable for compact circuit designs.

Applications:

The MJD44E3T4G is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Linear voltage regulators
  • Motor control circuits
  • Power management systems
  • Audio amplifiers
  • Switching power supplies
  • DC-DC converters

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MJD44E3T4G is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications. With ON Semiconductor's expertise in power transistor technology, users can expect consistent and reliable performance from the MJD44E3T4G.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0017 $50.0850
125+ $0.8219 $102.7375
190+ $0.7963 $151.2970
260+ $0.7706 $200.3560
340+ $0.7449 $253.2660
450+ $0.6678 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,358 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess