EN
  • EN
  • DE

PEMZ7,115

Part No PEMZ7,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 12V 0.5A SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 220mV @ 10mA, 200mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 10mA, 2V
Maximum Power Dissipation 300mW
Frequency - Transition 420MHz, 280MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 119968-PEMZ7,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMZ7,115 CAD Model

Description

The PEMZ7,115 is a high-performance, dual NPN resistor-equipped transistor (RET) manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to simplify circuit design and minimize component count in a wide range of applications. It is housed in a small SOT363 (SC-88) surface-mounted package, making it an ideal choice for space-constrained applications.

Key Features

  • Integrated Resistors: The device includes two built-in bias resistors, which help to reduce component count and simplify circuit design. This integration facilitates the construction of compact and efficient designs.
  • High Current Gain: With a high current gain (h<sub>FE), the PEMZ7,115 ensures efficient amplification of the input signal, making it suitable for amplification applications.
  • Low Voltage Operation: The transistor is optimized for low voltage operation, which makes it suitable for use in low-power circuits and portable electronic devices.
  • Dual Transistor Configuration: The dual NPN transistor configuration provides design flexibility, allowing for use in various configurations such as differential amplifiers, push-pull stages, or as individual transistors.
  • High-Speed Switching: The device is capable of high-speed switching, which is essential for applications requiring rapid signal modulation or digital data processing.

Applications

The PEMZ7,115 is versatile and can be used in a range of applications, including:

  • Digital applications such as logic level shifting or digital switching circuits.
  • Analog signal processing, where signal conditioning is required.
  • Power management circuits, including voltage regulators and battery management systems.
  • Telecommunication devices, where signal amplification with minimal noise is critical.
  • Portable electronics, where power efficiency and space-saving are of utmost importance.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The PEMZ7,115 is no exception, as it is built to meet stringent quality standards. It is designed to ensure long-term reliability in a variety of operating conditions, making it a trusted choice for designers and engineers.

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Lowest to $0.0658
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2040 $51.0000
600+ $0.1674 $100.4400
925+ $0.1622 $150.0350
1,275+ $0.1570 $200.1750
1,650+ $0.1517 $250.3050
2,210+ $0.1360 $300.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess