EN
  • EN
  • DE

MJE15030E

Part No MJE15030E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 320356-MJE15030E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJE15030E CAD Model

Description

ON Semiconductor MJE15030E - Power Transistor

The MJE15030E from ON Semiconductor is a high-performance bipolar power transistor designed for use in a wide variety of applications. This transistor is part of the MJE15030 series, which is well-known for its high-speed switching capabilities and efficiency in power amplification tasks.

Key Features:

  • Voltage and Current Ratings: The MJE15030E boasts a collector-emitter voltage (VCEO) of 150V and a collector current (IC) of 8A, making it suitable for medium-power applications that require a balance between voltage handling and current capacity.
  • High-Speed Switching: With a transition frequency (fT) of 30MHz, this transistor is capable of high-speed switching operations, which is essential for applications such as switching regulators, inverters, and high-frequency power amplifiers.
  • Power Dissipation: It has a power dissipation (PD) of 50W, allowing it to handle significant amounts of power without overheating, provided that adequate cooling measures are in place.
  • TO-220 Package: The device is encapsulated in a TO-220 package, which is widely used for power transistors due to its ability to dissipate heat effectively. This package also allows for easy mounting on heat sinks and printed circuit boards (PCBs).

Applications:

The MJE15030E is versatile and can be used in a variety of electronic circuits. Some of the common applications include:

  • Audio Power Amplifiers
  • Switching Power Supplies
  • DC-DC Converters
  • Motor Controllers
  • Driver Stages in Hi-Fi Amplifiers

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MJE15030E is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliable performance even in demanding conditions. The device also features inherent robustness against thermal runaway, a common issue in power transistors.

Conclusion:

Whether it's for audio amplification or power conversion, the MJE15030E from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient high-speed power transistor. Its combination of power handling, speed, and package design makes it a versatile component for a multitude of power applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess