EN
  • EN
  • DE

TLC7733QP

Part No TLC7733QP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description MICROPOWER SUPPLY VOLTAGE SUPERVISORS | IC 2.93V SUPPLY MONITOR 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TLC7733
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1269234-TLC7733QP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC7733QP CAD Model

Description

Overview of Texas Instruments TLC7733QP

The Texas Instruments TLC7733QP is a precision voltage supervisor designed to monitor power supplies in microprocessor systems. It provides a significant level of protection by ensuring that, upon power-up, the microprocessor only starts operation when the supply voltage reaches a stable and precise threshold. Furthermore, the TLC7733QP actively monitors the supply voltage during operation, triggering a reset signal to the microprocessor if the voltage drops below the acceptable range, thus preventing system errors and potential data corruption.

Key Features

  • Voltage Supervision: The TLC7733QP is engineered to maintain a watchful eye on the system voltage levels, ensuring that the microprocessor and other sensitive components are protected from the dangers of under-voltage conditions.
  • Programmable Reset Delay: This device allows designers to program the reset signal delay, providing flexibility to match the timing requirements of different microprocessor systems or to account for varying system stabilization times.
  • Low Power Consumption: With its focus on efficiency, the TLC7733QP consumes minimal power, making it an ideal choice for battery-operated and power-sensitive applications.
  • Wide Operating Range: The device supports a broad voltage range, accommodating various applications and ensuring compatibility with a multitude of microprocessor systems.
  • High Accuracy: Precision is key in voltage supervision, and the TLC7733QP offers high accuracy in monitoring voltage levels, providing reliable protection for the system.

Applications

The TLC7733QP is versatile and can be used in a variety of applications, including:

  • Microprocessor, microcontroller, or DSP systems
  • Portable/Battery-powered equipment
  • Intelligent instruments
  • Industrial controls
  • Automotive systems

Overall, the Texas Instruments TLC7733QP is a robust and reliable solution for system voltage supervision. Its precision and programmability make it an essential component for safeguarding microprocessor systems, ensuring that they operate within the designated voltage parameters and maintain optimal performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess