EN
  • EN
  • DE

MJE15031G

Part No MJE15031G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 150V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 150V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 20 @ 4A, 2V
Maximum Power Dissipation 50W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 023369-MJE15031G
Ultra Librarian 3D Model Ultra Librarian MJE15031G CAD Model

Description

The MJE15031G from ON Semiconductor is a high-performance bipolar power transistor designed to cater to a wide array of power amplification and switching applications. This component is a part of the epitaxial base PNP transistor family and is recognized for its robustness, high-speed performance, and efficiency.

Key Features

  • Voltage & Current: The MJE15031G supports a collector-emitter voltage of 150V and a collector current of up to 8A, making it suitable for medium to high voltage applications.
  • Power Dissipation: With a power dissipation of 50W, this transistor can handle significant energy without compromising performance, ensuring reliability in demanding situations.
  • High Frequency Response: It features a transition frequency of 30 MHz, which allows for effective operation in high-frequency circuits.
  • Complementary Design: The MJE15031G is designed to be complementary to the MJE15030G NPN transistor, providing designers with flexibility in creating push-pull, high-fidelity audio amplifiers and other complementary applications.
  • Package: Encased in a TO-220 package, it offers a balance between thermal performance and size, suitable for standard mounting and heat sinking.

Applications

The MJE15031G is widely used in various applications that require high power and efficiency. Some of the common applications include:

  • Audio power amplifiers
  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Driver stages in high-fidelity amplifiers and sound reinforcement systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MJE15031G is no exception. This transistor is built with state-of-the-art manufacturing processes and adheres to strict quality control standards, ensuring high reliability and performance in even the most challenging environments.

Whether you're designing professional audio equipment, industrial control systems, or any other application that demands high-power and high-performance, the MJE15031G is an excellent choice that combines efficiency, speed, and thermal resilience.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3197 $52.7880
95+ $1.0828 $102.8660
145+ $1.0490 $152.1050
200+ $1.0151 $203.0200
255+ $0.9813 $250.2315
345+ $0.8798 $303.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess