EN
  • EN
  • DE

TMUX154EDGSR

Part No TMUX154EDGSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT DUAL 10VSSOP / 2 Circuit IC Switch 2:1 10Ohm 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 10Ohm
Channel-to-Channel Matching (ΔRon) 350mOhm
Voltage - Supply, Single (V+) 3V ~ 4.3V
Switch Time (Ton, Toff) (Max) 30ns, 25ns
-3db Bandwidth 900MHz
Channel Capacitance (CS(off), CD(off)) 2pF, 7.5pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -97dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number TMUX154
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TMUX154EDGSR-ND,296-48347-2,296-48347-1,296-48347-6
Standard Package 2,500
Win Source Part Number 966567-TMUX154EDGSR
Ultra Librarian 3D Model Ultra Librarian TMUX154EDGSR CAD Model

Description

The TMUX154EDGSR is a state-of-the-art multiplexer (MUX) designed and manufactured by the renowned Texas Instruments. This high-performance device is an essential component for engineers and designers looking to streamline their digital or analog signal routing in a variety of electronic applications. With its cutting-edge technology, the TMUX154EDGSR offers exceptional reliability and versatility, making it an ideal choice for advanced industrial, automotive, and consumer electronics systems.

Key Features

  • Multiple Channels: This MUX features four differential channels, providing the flexibility to route different signal types through a single device.
  • Low On-Resistance: The device boasts a low on-resistance, which minimizes signal distortion and ensures a high level of signal integrity.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply requirements and making it suitable for diverse applications.
  • Electrostatic Discharge (ESD) Protection: The TMUX154EDGSR is equipped with robust ESD protection, safeguarding the device from static damage and enhancing its durability.
  • Break-Before-Make Switching: Its break-before-make switching mechanism prevents signal overlap and ensures smooth transitions between channels.

Applications

The TMUX154EDGSR is adept at serving a multitude of applications. It is commonly used in:

  • Data acquisition systems
  • Test equipment
  • Signal routing
  • Audio and video switching
  • Communication systems

Package and Quality

Encased in a compact, surface-mount package, the TMUX154EDGSR is designed for easy integration into space-constrained designs. The device meets Texas Instruments' stringent quality standards, ensuring high performance and reliability for mission-critical applications.

For engineers and designers seeking a versatile, high-quality multiplexer, the TMUX154EDGSR from Texas Instruments is an excellent choice that combines functionality with performance to meet the demands of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5675 $51.0750
215+ $0.4656 $100.1040
335+ $0.4511 $151.1185
460+ $0.4365 $200.7900
595+ $0.4220 $251.0900
795+ $0.3783 $300.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess