EN
  • EN
  • DE

MJF2955G

Part No MJF2955G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 90V 10A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 90V
Max Vce (sat) 2.5V @ 3.3A, 10A
Collector Cut-off Current(Max) 1μA
Typical Gain (hFE) (Min) 20 @ 4A, 4V
Maximum Power Dissipation 2W
Frequency - Transition 2MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 041666-MJF2955G
Ultra Librarian 3D Model Ultra Librarian MJF2955G CAD Model

Description

ON Semiconductor MJF2955G PNP Transistor

The MJF2955G is a high-power PNP transistor from ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed to deliver reliable performance in a wide range of applications, including power linear and switching applications. The MJF2955G is a versatile component that is particularly well-suited for audio amplifier output stages and power switching circuits.

This PNP transistor is a part of the complementary pair with its NPN counterpart, the MJF3055G, which allows for push-pull amplifier configurations, ensuring high efficiency and better thermal stability. The MJF2955G boasts a continuous collector current of -10 A, providing ample current handling capability for demanding circuits.

The device is encapsulated in a TO-220FP package, which is known for its excellent power dissipation characteristics. This package design enables the MJF2955G to handle higher power levels and operate at higher temperatures without performance degradation, making it a reliable choice for high-power applications.

The MJF2955G features a collector-emitter voltage (VCEO) of -60V, providing a generous voltage handling capability for a range of electronic designs. Its power dissipation is rated at 75W, which is substantial for a transistor of its class. This ensures that the MJF2955G can manage significant power without overheating, provided that proper heatsinking is applied.

ON Semiconductor has designed the MJF2955G with a focus on low saturation voltages and fast switching speeds, which are critical parameters for efficiency and responsiveness in power switching applications. Additionally, the device exhibits good gain linearity, which is beneficial for audio applications where distortion needs to be minimized.

For engineers and designers looking for a robust and high-performing PNP transistor, the MJF2955G from ON Semiconductor is an excellent choice. Its combination of power handling, speed, and thermal efficiency makes it a go-to component for those who require reliability and quality in their electronic projects.

It is always recommended to consult the datasheet for the MJF2955G to ensure proper usage and to verify that the device meets the specific requirements of your application.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0029 $60.1740
145+ $0.8230 $119.3350
220+ $0.7972 $175.3840
300+ $0.7715 $231.4500
390+ $0.7458 $290.8620
520+ $0.6687 $347.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess