EN
  • EN
  • DE

MJL21194G

Part No MJL21194G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 250V 16A TO264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 16A
VCEO Maximum Collector-Emitter Breakdown Voltage 250V
Max Vce (sat) 4V @ 3.2A, 16A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 25 @ 8A, 5V
Maximum Power Dissipation 200W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-264
Win Source Part Number 1077435-MJL21194G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Consumer Electronics, Signal Processing
Ultra Librarian 3D Model Ultra Librarian MJL21194G CAD Model

Description

The MJL21194G is a state-of-the-art power transistor from ON Semiconductor, designed to deliver high-performance and reliability for a wide range of applications. This silicon power transistor is part of the MJL series and is specifically engineered to handle high power audio and a variety of other demanding electronic circuits.

Key Features:

  • High Power Handling: With a maximum collector power dissipation of 200W, the MJL21194G is capable of handling significant power levels, making it ideal for high-fidelity audio amplifiers and other power-intensive applications.
  • High Current Capacity: This transistor can handle continuous collector currents up to 16A, ensuring robust performance in circuits with high current demands.
  • High Voltage Tolerance: The MJL21194G can withstand collector-emitter voltages up to 250V, providing a wide safe operating area for various applications.
  • Excellent Gain Linearity: It offers excellent gain linearity, which is crucial for audio applications where maintaining signal fidelity is paramount.
  • Complementary NPN Type: The MJL21194G is a PNP transistor, and it has a complementary NPN type, the MJL21193G, allowing for the creation of symmetrical output stages in audio amplifier designs.

Applications:

The MJL21194G is versatile and can be used in a range of electronic applications including:

  • High-Fidelity Audio Amplifiers
  • Linear and Switching Industrial Equipment
  • Power Regulators and Converters
  • Public Address Systems
  • DC-DC and AC-DC Converters

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MJL21194G is no exception. It is built to the highest standards, ensuring long-term reliability for your electronic projects. With its robust construction and ability to operate under harsh conditions, this power transistor is a trustworthy component for any high-power electronic design.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0746 $52.9698
30+ $3.3433 $100.2990
47+ $3.2388 $152.2236
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7164 $301.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,030 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess