EN
  • EN
  • DE

MJL21195G

Part No MJL21195G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 250V 16A TO264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 16A
VCEO Maximum Collector-Emitter Breakdown Voltage 250V
Max Vce (sat) 4V @ 3.2A, 16A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 25 @ 8A, 5V
Maximum Power Dissipation 200W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-264
Win Source Part Number 1077436-MJL21195G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJL21195G CAD Model

Description

The MJL21195G is a high-power, high-performance transistor from ON Semiconductor, designed to deliver efficient and reliable operation for a wide range of applications. This silicon power transistor is part of the MJL series, renowned for its excellent gain characteristics and safe operating area.

Featuring a triple-diffused planar construction, the MJL21195G is a PNP transistor that offers superior switching speeds and a collector-emitter voltage (VCEO) of 250V. Its robust design ensures a continuous collector current (IC) of up to 16A, making it an ideal choice for audio amplifiers, power regulation circuits, and general-purpose power amplification tasks.

With a maximum operating junction temperature of 150°C, the MJL21195G maintains stability and performance even under thermal stress. Its high transition frequency (fT) of 4MHz ensures that the transistor can handle high-speed signal processing with minimal distortion, making it a favorite among audiophiles and professional audio equipment manufacturers.

Key Features:

  • PNP Bipolar Power Transistor
  • Collector-Emitter Voltage (VCEO): 250V
  • Collector Current (IC): 16A
  • Power Dissipation (Pd): 200W
  • High DC Current Gain (hFE): 15 - 60 at IC = 8A
  • Transition Frequency (fT): 4MHz
  • Operating Junction Temperature Range: -65°C to +150°C
  • TO-264 Package for Efficient Heat Dissipation

ON Semiconductor has equipped the MJL21195G with a TO-264 package, which is not only compact but also facilitates efficient heat dissipation, ensuring the longevity of the device. The package is designed for easy mounting on heat sinks, which is crucial for applications that generate significant amounts of heat.

The MJL21195G is a testament to ON Semiconductor's commitment to providing high-quality components that meet the rigorous demands of modern electronic devices. Whether you're designing professional audio equipment or looking for a reliable transistor for high-power switching applications, the MJL21195G offers the performance and durability needed for your projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6247 $50.7458
34+ $2.9742 $101.1228
53+ $2.8812 $152.7036
72+ $2.7883 $200.7576
93+ $2.6953 $250.6629
125+ $2.4165 $302.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess