EN
  • EN
  • DE

MM3Z30VST1G

Part No MM3Z30VST1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 300MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Zener Diode 30 V 300 mW - Surface Mount SOD-323
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name MM3Z30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MM3Z30VST1GOSCT, MM3Z30VST1GOSDKR, MM3Z30VST1GOSTR, MM3Z30VST1G-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885200-MM3Z30VST1G
Ultra Librarian 3D Model Ultra Librarian MM3Z30VST1G CAD Model

Description

ON Semiconductor MM3Z30VST1G Zener Diode

The ON Semiconductor MM3Z30VST1G is a high-quality Zener diode designed for providing excellent voltage regulation with a nominal Zener voltage of 30 volts. This surface-mount device is particularly suitable for applications where a stable and precise voltage is crucial. It is commonly used in voltage regulation circuits, surge suppression, and as a reference element in various electronic applications.

Key Features:

  • Zener Voltage (VZ): 30V with a tolerance of ±5%, providing precise voltage regulation.
  • Power Dissipation: The device is capable of dissipating up to 300mW, making it suitable for a range of power applications.
  • Package: Comes in a small and compact SOD-323 package which is ideal for space-constrained applications.
  • Operating Temperature Range: Can operate over a broad temperature range from -55°C to +150°C, ensuring reliability in various environments.
  • Surface Mount: Designed for automated assembly processes, the MM3Z30VST1G is easy to integrate into PCBs with surface-mount technology.
  • ESD Tolerance: The device features built-in electrostatic discharge (ESD) protection, safeguarding it from unexpected voltage spikes.

Applications:

The ON Semiconductor MM3Z30VST1G is versatile and can be used in a diverse array of electronic circuits. Some common applications include:

  • Consumer electronics such as televisions, computers, and mobile devices for voltage stabilization and protection.
  • Industrial equipment where consistent voltage levels are necessary for proper operation.
  • Automotive systems that require reliable voltage regulation under varying conditions.
  • Power supply circuits as a reference or shunt regulator to maintain a stable output voltage.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MM3Z30VST1G is no exception. It is manufactured to high standards, ensuring that each diode performs reliably over its lifespan. With its robust construction and proven design, this Zener diode is an excellent choice for designers looking for a dependable component for their voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,225+ $0.0409 $50.1025
2,980+ $0.0336 $100.1280
4,620+ $0.0325 $150.1500
6,350+ $0.0315 $200.0250
8,225+ $0.0304 $250.0400
10,990+ $0.0273 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 1225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess