EN
  • EN
  • DE

MM74HC148MX

Part No MM74HC148MX
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description 8-Line To 3-Line Priority Encoders 16-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 991558-MM74HC148MX
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74HC148MX CAD Model

Description

ON Semiconductor MM74HC148MX: An Introduction

The MM74HC148MX is a high-speed, 8-to-3 line priority encoder designed by ON Semiconductor, a renowned leader in power and signal management. This integrated circuit is part of the 74HC series and is fabricated with silicon gate CMOS technology. It has been engineered to provide a combination of high functionality and power efficiency, making it suitable for a variety of digital applications.

Key Features

  • Versatility: The MM74HC148MX accepts eight input request lines and converts them to a three-bit binary-coded output. This feature makes it extremely useful for reducing the number of wires needed in a system and simplifying complex logic designs.
  • Priority Encoding: With the priority encoding feature, the IC gives preference to the highest order input. If two or more inputs are given simultaneously, the input with the highest priority is represented on the output.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation yet provides high-speed operation comparable to low power Schottky TTL circuits.
  • Wide Operating Voltage: The MM74HC148MX operates over a broad voltage range from 2V to 6V, which allows for its use in systems with various power supply levels.

Applications

The MM74HC148MX is versatile enough to be used in a wide array of applications. It is particularly useful in systems where a reduction of multiple input signals to a manageable number of output lines is necessary. Some common applications include:

  • Data multiplexing
  • Control address decoding
  • Alarm systems
  • Computer keyboards
  • Process control systems

Technical Specifications

ON Semiconductor's MM74HC148MX comes in a compact SOIC-16 package, offering a practical solution for space-constrained applications. It is characterized by its fast propagation delay time, low quiescent current, and high noise immunity, which are hallmarks of CMOS devices. The MM74HC148MX is also fully compatible with all industry-standard logic systems, ensuring seamless integration into existing designs.

Conclusion

The MM74HC148MX from ON Semiconductor is a testament to the company's commitment to providing innovative, high-performance integrated circuits. Its ability to encode eight inputs into a simpler, three-bit form factor, coupled with its energy efficiency and versatile power handling, makes it an ideal choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Sunlord
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess