EN
  • EN
  • DE

MM74HCT74MTC

Part No MM74HCT74MTC
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description MM74HCT74 Dual D-Type Flip-Flop with Preset and Clear | IC FF D-TYPE DUAL 1BIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 27MHz
Max Propagation Delay at V, Max CL 35ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4.8mA, 4.8mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 2μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Family Part Number 74HCT74
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1224741-MM74HCT74MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM74HCT74MTC CAD Model

Description

ON Semiconductor MM74HCT74MTC: A Robust Dual D-Type Positive Edge-Triggered Flip-Flop

The MM74HCT74MTC from ON Semiconductor is a high-performance integrated circuit that belongs to the 74HCT family, designed to operate in a broad range of applications requiring a reliable flip-flop configuration. This dual D-type positive edge-triggered flip-flop is constructed with advanced silicon-gate CMOS technology, which ensures low power consumption while maintaining a high speed equivalent to LSTTL logic with the added benefit of CMOS circuitry's low power dissipation.

Featuring two individual flip-flops with direct clear and preset inputs, the MM74HCT74MTC can be utilized in a variety of digital applications. Each flip-flop has independent data (D), set (S), reset (R), and clock (CLK) inputs and complementary outputs (Q and Q̅). The positive edge-triggered design ensures that the state of the flip-flop changes only at the rising edge of the clock pulse, providing precise control over data transfer and synchronization in digital systems.

With its industry-standard TSSOP-14 package, the MM74HCT74MTC is footprint-compatible with other devices in the same category, allowing for easy integration into existing designs or for use in new projects without the need for significant board rework. The device operates over a wide voltage range of 4.5V to 5.5V, making it compatible with TTL levels while offering the advantages of CMOS technology, such as increased fan-out and reduced power consumption.

ON Semiconductor's commitment to quality is evident in the MM74HCT74MTC, which is designed for robust performance in demanding environments. It is characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of temperature conditions. This flip-flop is ideal for use in applications such as data storage, shift registers, counters, and control circuits where a combination of high speed, low power, and stability is required.

In summary, the MM74HCT74MTC from ON Semiconductor is a versatile and reliable choice for designers looking to implement flip-flops in their digital logic systems. Its compatibility with both CMOS and LSTTL logic levels, along with its low power consumption and high-speed operation, make it a valuable component for a myriad of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3001 $58.5195
470+ $0.2462 $115.7140
730+ $0.2386 $174.1780
1,005+ $0.2309 $232.0545
1,295+ $0.2231 $288.9145
1,735+ $0.2000 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess