EN
  • EN
  • DE

MM80C97N

Part No MM80C97N
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-STATE Hex Buffers  3-STATE Hex Inverters | IC BUFFER NON-INVERT 15V 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 20mA, 20mA
Supply Voltage (V) 3V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 80C97
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1224748-MM80C97N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM80C97N CAD Model

Description

ON Semiconductor MM80C97N - CMOS Quad True/Complement Buffer

The MM80C97N is a high-performance integrated circuit produced by ON Semiconductor, renowned for its expertise in energy-efficient innovations. This device is a quad true/complement buffer designed with CMOS technology, which makes it an ideal choice for various digital applications that require low power consumption and high noise immunity.

Featuring four independent buffers with true and complement outputs, the MM80C97N offers versatility in its applications. This makes it suitable for interfacing between different logic families or driving capacitive loads without compromising speed or power efficiency. The MM80C97N operates over a wide voltage range, typically from 3V to 15V, providing designers with flexibility in various system voltages.

The MM80C97N comes in a standard 14-pin DIP (Dual In-line Package) making it easy to integrate into a broad range of electronic circuits. This package is recognized for its ease of handling and robustness, which is appreciated in both prototyping and production environments.

Key features of the MM80C97N include:

  • Low power consumption, which is critical for battery-operated and energy-saving devices.
  • High noise immunity characteristic of CMOS technology, ensuring reliable operation even in electrically noisy environments.
  • Wide operating voltage range, allowing it to be used in systems with different power levels.
  • Compatibility with all forms of logic, which means it can be used to interface with TTL, NMOS, and CMOS logic circuits without additional components.
  • High output drive capability, which is essential when driving capacitive loads or multiple inputs.

Applications for the MM80C97N are diverse, ranging from digital signal processing to general-purpose logic interfacing. Its robustness and flexibility make it an excellent choice for designers looking to create reliable and efficient systems in the fields of telecommunications, computing, and industrial electronics.

ON Semiconductor's commitment to quality ensures that the MM80C97N meets the stringent requirements for commercial and industrial temperature ranges, providing a reliable solution for designers in various sectors.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4481 $58.7544
58+ $2.0087 $116.5046
90+ $1.9459 $175.1310
123+ $1.8831 $231.6213
159+ $1.8204 $289.4436
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess