EN
  • EN
  • DE

MMBF170LT3

Part No MMBF170LT3
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 500MA SOT-23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 500mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Input Capacitance 60pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 225mW (Ta)
Maximum Rds On at Id,Vgs 5 Ohm @ 200mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 102417-MMBF170LT3
Ultra Librarian 3D Model Ultra Librarian MMBF170LT3 CAD Model

Description

The MMBF170LT3 from ON Semiconductor is a high-performance N-Channel MOSFET that offers efficient power control and switching capabilities. Designed for low threshold operation, this MOSFET is particularly suitable for low voltage applications that require a compact and energy-efficient solution.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching speed, the MMBF170LT3 is ideal for high-frequency applications, resulting in reduced switching losses.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, making it compatible with low-voltage logic levels.
  • Surface Mount Package: The device comes in a SOT-23 package, which is perfect for space-constrained applications while providing excellent thermal performance.

Applications

The MMBF170LT3 is versatile and can be used in a wide range of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Systems
  • Motor Control
  • Load/Relay Drivers

Electrical Characteristics

The MMBF170LT3 boasts an impressive set of electrical characteristics that make it a reliable choice for various electronic circuits:

  • Drain-Source Voltage (V<sub>DS): 60V
  • Gate-Source Voltage (V<sub>GS): ±20V
  • Continuous Drain Current (I<sub>D): 500mA
  • Power Dissipation (P<sub>D): 225mW
  • Thermal Resistance, Junction to Ambient (R<sub>θJA): 556 °C/W

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBF170LT3 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Environmental Information

The MMBF170LT3 is RoHS compliant and is designed with a focus on eco-friendly practices, reflecting ON Semiconductor's dedication to environmental sustainability.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,155+ $0.0433 $50.0115
2,465+ $0.0406 $100.0790
3,830+ $0.0392 $150.1360
5,495+ $0.0364 $200.0180
7,145+ $0.0350 $250.0750
8,930+ $0.0336 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,630 pieces
MOQ: 1155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess