EN
  • EN
  • DE

MMBFJ175LT1G

Part No MMBFJ175LT1G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET P-CH 30V 0.225W SOT23 / Trans JFET P-CH 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Voltage - Breakdown (V(BR)GSS) 30V
Current - Drain (Idss) @ Vds (Vgs=0) 7mA @ 15V
Voltage - Cutoff (VGS off) @ Id 3V @ 10nA
Max Input Capacitance 11pF @ 10V (VGS)
Resistance - RDS(On) 125 Ohm
Maximum Power Dissipation 225mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023715-MMBFJ175LT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MMBFJ175L
Introduction Date December 10, 2001
ECCN EAR99
Country of Origin China, United States of America, Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MMBFJ175LT1G CAD Model

Description

Product Overview: MMBFJ175LT1G - ON Semiconductor

The MMBFJ175LT1G is a high-quality P-Channel JFET (Junction Field Effect Transistor) from ON Semiconductor, renowned for its precision and reliability in a wide array of electronic applications. This particular JFET is designed to offer efficient performance in analog switches and chopper applications, where a fast switching characteristic is crucial.

Key Features

  • Device Type: P-Channel JFET
  • Drain-Source Breakdown Voltage: -30 V, which ensures the device can handle moderate voltage applications without breakdown.
  • Continuous Drain Current: -50 mA, providing sufficient current for a variety of switching applications.
  • Gate-Source Cutoff Voltage: -0.5 V to -3 V, which is ideal for precise control over the switching operations.
  • Low On-Resistance: This feature contributes to reduced power loss and improved efficiency in circuit operation.
  • High Input Impedance: The high input impedance minimizes the loading effect on preceding stages, making it suitable for high-impedance signal sources.
  • Fast Switching Speed: The MMBFJ175LT1G is optimized for rapid switching, which is essential for applications requiring high-speed operation.
  • Surface Mount Package: The SOT-23 package is compact and suitable for high-density PCB designs.
  • Moisture Sensitivity Level 1: This rating indicates that the device is highly resistant to moisture, enhancing its reliability and lifespan.
  • Pb-Free, Halogen-Free and RoHS Compliant: The product adheres to environmental standards, reducing the ecological footprint and making it suitable for use in green applications.

Applications

The versatility of the MMBFJ175LT1G makes it an excellent choice for various applications, including but not limited to:

  • Analog Switches
  • Choppers
  • Audio Amplifiers
  • Signal Processing
  • Low Power Consumption Circuits

In conclusion, the MMBFJ175LT1G from ON Semiconductor is a robust and efficient P-Channel JFET that offers designers a balance of performance and compact packaging. Its high input impedance and fast switching capabilities make it a go-to component for professionals seeking reliability and precision in their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1602 $50.4630
765+ $0.1315 $100.5975
1,180+ $0.1274 $150.3320
1,625+ $0.1233 $200.3625
2,100+ $0.1192 $250.3200
2,810+ $0.1068 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess