ON Semiconductor MMBFJ176LT1G - P-Channel Switch
The MMBFJ176LT1G from ON Semiconductor is a P-channel Field Effect Transistor (FET) designed for high-density, high-speed switching applications. This product is a testament to ON Semiconductor's commitment to providing energy-efficient and reliable solutions for electronic circuits.
Key Features
- Device Type: P-Channel FET
- Drain-Source Voltage (V<sub>DS): -30V
- Continuous Drain Current (I<sub>D): -50mA
- Gate-Source Voltage (V<sub>GS): ±20V
- R<sub>DS(on): 8 Ohm
- Package: SOT-23
- Mounting Type: Surface Mount
Applications
The MMBFJ176LT1G is suitable for a wide range of applications, including but not limited to:
- Power Management
- Load/Signal Switching
- Charge Pumping
- Analog Switches
- Signal Processing
Performance and Quality
ON Semiconductor's MMBFJ176LT1G offers excellent on-resistance and low threshold voltage, making it an ideal choice for low voltage and battery-powered applications. Its fast switching speed enhances performance in circuits where efficiency is paramount. The device is also characterized for operation from -55°C to 150°C, ensuring reliable performance under extreme conditions.
Environmental and Regulatory Compliance
The MMBFJ176LT1G is RoHS compliant, demonstrating ON Semiconductor's dedication to environmental responsibility. It is also Pb-free, which further reduces its environmental impact and makes it suitable for use in a variety of markets worldwide that require adherence to strict environmental regulations.
Conclusion
ON Semiconductor's MMBFJ176LT1G P-channel FET is an excellent choice for designers looking for a reliable, high-performance switching transistor. With its robust feature set and compliance with environmental standards, it offers a versatile solution for a multitude of electronic applications.