ON Semiconductor MMBR920L High Voltage Power MOSFET
The MMBR920L from ON Semiconductor is a robust and high-performance N-Channel Power MOSFET designed to deliver efficient power management and conversion in a compact package. This device is particularly suited for high-voltage applications that require low on-resistance and high switching speeds.
Key Features
- High Voltage Tolerance: With a drain-source voltage (VDS) of up to 920V, the MMBR920L is capable of handling high voltage applications, making it ideal for power supply and lighting systems.
- Low On-Resistance: The low RDS(on) minimizes conduction losses, which improves overall efficiency and thermal performance, contributing to energy savings in power-intensive designs.
- Fast Switching Speed: The fast switching capabilities of the MMBR920L ensure minimal switching losses and are suitable for high-frequency power switching applications.
- High Current Capacity: This MOSFET can handle continuous drain currents, allowing it to support applications with high current demands.
- Enhanced Durability: Built to withstand tough conditions, the MMBR920L features robust gate oxide protection and is designed for longevity in challenging environments.
Applications
The MMBR920L is versatile and can be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- Power Inverters
- Motor Drives
- LED Lighting
- Electronic Ballasts
- High Voltage Switching Circuits
Package and Reliability
Encased in a durable SOT-223 package, the MMBR920L offers a compact footprint that is suitable for space-constrained applications. The package is designed to provide excellent power dissipation and thermal management, which is crucial for maintaining reliability and performance over time. ON Semiconductor's commitment to quality ensures that the MMBR920L meets stringent reliability standards, providing designers with confidence in their power management solutions.
In summary, the MMBR920L from ON Semiconductor is a high-voltage, high-efficiency power MOSFET that is well-suited for a wide range of power applications requiring durability, reliability, and energy efficiency.