EN
  • EN
  • DE

MMBT2907LT1G

Part No MMBT2907LT1G
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT-23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 732745-MMBT2907LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT2907LT1G CAD Model

Description

ON Semiconductor MMBT2907LT1G - PNP General-Purpose Transistor

The MMBT2907LT1G is a high-quality PNP bipolar junction transistor from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. This general-purpose transistor is designed to meet the needs of modern electronic circuits, providing excellent amplification and switching characteristics.

Key Features

  • Type: PNP
  • Package: SOT-23 (TO-236) surface-mount package
  • Voltage Ratings: 60V collector-base voltage (VCBO), 60V collector-emitter voltage (VCEO), 5V emitter-base voltage (VEBO)
  • Current Ratings: 600 mA continuous collector current (IC)
  • Power Dissipation: 225 mW at 25°C
  • DC Current Gain (hFE): 100 to 300 at IC = 10 mA
  • Transition Frequency: fT of 200 MHz typical

Applications

The MMBT2907LT1G is suitable for a diverse range of applications, including but not limited to:

  • Signal amplification
  • Switching circuits
  • Power management
  • Linear amplification and switching
  • Consumer electronics
  • Telecommunication systems
  • Automotive sectors

Product Advantages

ON Semiconductor's MMBT2907LT1G offers several advantages for designers and engineers:

  • Its small SOT-23 package is ideal for space-constrained applications.
  • High current capacity and voltage ratings enable it to handle a variety of loads.
  • The transistor's high transition frequency makes it suitable for applications requiring fast switching.
  • ON Semiconductor's rigorous quality control ensures consistent performance and reliability.

Environmental and Quality Certifications

The MMBT2907LT1G is compliant with various environmental and quality standards, ensuring suitability for global markets:

  • Pb-Free, RoHS Compliant
  • UL Recognized Component

With its robust design and versatile performance, the MMBT2907LT1G is an excellent choice for designers looking for a reliable PNP transistor for their electronic projects.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess