ON Semiconductor MMBT3904DW1T1G NPN Bipolar Transistor
The MMBT3904DW1T1G from ON Semiconductor is a high-quality NPN bipolar (BJT) transistor that is designed for general-purpose amplifier and switching applications. This versatile component is housed in a SOT-363 package, which is known for its small footprint and excellent power dissipation capabilities. The MMBT3904DW1T1G is a perfect choice for space-constrained applications where efficiency and thermal performance are critical.
This transistor features a collector-emitter voltage (VCEO) of 40V and a collector current (IC) of up to 200mA, making it suitable for a wide range of electronic circuits. With a transition frequency (fT) of 300MHz, the MMBT3904DW1T1G provides excellent performance in high-frequency signal processing applications. It also boasts a low collector-emitter saturation voltage, which enhances its efficiency in low-voltage operations.
The MMBT3904DW1T1G transistor is characterized by its high current gain bandwidth product and low noise figure, which makes it an ideal choice for amplification tasks in audio, signal processing, and telecommunication systems. Its robust design ensures long-term reliability and stability, even under varying environmental conditions.
ON Semiconductor's commitment to quality is evident in the MMBT3904DW1T1G, with the device being RoHS compliant and lead-free. This ensures that it meets the environmental standards and regulations, making it suitable for use in commercial and industrial products worldwide. Additionally, the transistor is supported by ON Semiconductor's extensive technical resources, including datasheets, application notes, and design support, to facilitate the integration of the component into various electronic designs.
In summary, the MMBT3904DW1T1G NPN bipolar transistor is a high-performance, versatile component that provides designers with a reliable solution for a multitude of applications. Its compact form factor, high-frequency response, and energy-efficient operation make it a valuable addition to any electronic project where space and power are at a premium.