EN
  • EN
  • DE

MMBT3904WT1H

Part No MMBT3904WT1H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SS SC-70 GP XSTR NPN 40 / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MMBT3904
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 927495-MMBT3904WT1H
Ultra Librarian 3D Model Ultra Librarian MMBT3904WT1H CAD Model

Description

ON Semiconductor MMBT3904WT1H NPN Bipolar Transistor

The MMBT3904WT1H from ON Semiconductor is a high-quality NPN bipolar (BJT) transistor designed for general-purpose amplifier and switching applications. This versatile component is an essential building block in electronic circuits, known for its reliability and performance.

The MMBT3904WT1H is housed in a compact SOT-323 package, which is ideal for space-constrained applications. Despite its small size, it offers robust features that make it a preferred choice for a wide range of electronic designs. With a collector-emitter voltage (VCEO) of 40V and a collector current capability of up to 200mA, this transistor can handle moderate power applications efficiently.

One of the key advantages of the MMBT3904WT1H is its low on-state voltage, which translates to reduced power loss and improved efficiency in circuit operation. Additionally, the device boasts a high current gain (hFE) bandwidth product, which ensures good amplification characteristics over a broad frequency range. This makes it suitable for amplification tasks in audio, signal processing, and other dynamic applications.

ON Semiconductor has engineered the MMBT3904WT1H with a focus on thermal performance as well. The device can operate over a wide temperature range, maintaining stability and performance even under varying environmental conditions. This feature is particularly important for applications that may experience temperature fluctuations or are deployed in harsh environments.

For designers and engineers looking to implement the MMBT3904WT1H into their circuits, it is important to note that this component is RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances. ON Semiconductor's commitment to environmental sustainability is evident in their production of the MMBT3904WT1H, which is designed not only for electrical performance but also for ecological responsibility.

In summary, the MMBT3904WT1H NPN bipolar transistor from ON Semiconductor is a high-performance, versatile component suitable for a variety of applications. Its compact form factor, high voltage and current capabilities, excellent amplification properties, and thermal resilience make it a go-to choice for designers seeking a reliable and efficient transistor for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0551 $57.8550
2,555+ $0.0453 $115.7415
3,950+ $0.0439 $173.4050
5,450+ $0.0424 $231.0800
7,045+ $0.0410 $288.8450
9,435+ $0.0367 $346.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess