EN
  • EN
  • DE

MMBT5401L

Part No MMBT5401L
Manufacturer ON Semiconductor
Description High Voltage Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1224991-MMBT5401L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian MMBT5401L CAD Model

Description

The MMBT5401L is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, a leading figure in the semiconductor industry. This transistor is designed for general-purpose amplifier and switching applications, making it a versatile component for a wide range of electronic circuits.

Key Features

  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of -150V, the MMBT5401L can handle higher voltage applications, providing designers with a greater range of circuit design options.
  • Current Handling: This transistor is capable of managing a continuous collector current (IC) of up to -600 mA, making it suitable for moderate power applications.
  • Power Dissipation: It has a power dissipation of 625 mW, allowing it to withstand moderate levels of power without overheating.
  • High Gain Bandwidth Product: The device features a gain bandwidth product (fT) of 300 MHz, ensuring good amplification characteristics for high-frequency signals.
  • Miniature Package: Encased in a SOT-23 package, the MMBT5401L is optimized for space-saving designs and is ideal for automated surface mount assembly processes.

Applications

The MMBT5401L's robust performance parameters make it an excellent choice for a variety of applications, including but not limited to:

  • Audio Amplifiers
  • Signal Processing
  • Power Management
  • Switching Circuits
  • Linear Amplification

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MMBT5401L is manufactured with the company's stringent quality control processes, ensuring reliability and performance consistency. Its robust construction is designed for longevity, even under demanding conditions.

Environmental Compliance

Aligned with modern environmental standards, the MMBT5401L is compliant with RoHS directives, which means it is free from hazardous substances like lead, making it a safer choice for electronics manufacturing.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2,245+ $0.0223 $50.0635
4,785+ $0.0209 $100.0065
7,430+ $0.0202 $150.0860
10,640+ $0.0188 $200.0320
13,890+ $0.0180 $250.0200
17,345+ $0.0173 $300.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,400 pieces
MOQ: 2245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess