EN
  • EN
  • DE

MMBT5551LT3G

Part No MMBT5551LT3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 160V 600MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor 160 V 600 mA 225 mW
Manufacturer ON Semiconductor
Package Reel - TR
Family Name MMBT5551
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number MMBT5551LT3G-ND, MMBT5551LT3GOSDKR, MMBT5551LT3GOSCT, MMBT5551LT3GOSTR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850856-MMBT5551LT3G
Ultra Librarian 3D Model Ultra Librarian MMBT5551LT3G CAD Model

Description

ON Semiconductor MMBT5551LT3G NPN Bipolar Transistor

The MMBT5551LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide array of electronic applications. This robust transistor is a versatile component that can be implemented in various circuits, including amplifiers, switches, and signal processing units. Its compact SOT-23 surface-mount package makes it suitable for high-density PCB designs where space is at a premium.

Key Features

  • Voltage Ratings: The MMBT5551LT3G boasts a collector-emitter voltage (V<sub>CEO) of 160V, which allows it to handle high voltage applications efficiently.
  • Current Handling: With a continuous collector current (I<sub>C) rating of 600mA, this transistor can control moderate levels of current, making it ideal for driving small loads.
  • Power Dissipation: It has a power dissipation (P<sub>D) of 225mW, ensuring that it can manage power without compromising performance or reliability.
  • High Gain Bandwidth Product: It features a transition frequency (f<sub>T) of 100MHz, providing good amplification characteristics for high-speed signal processing.
  • Thermal Performance: The device operates efficiently over a wide temperature range, ensuring stability and reliability in varying environmental conditions.

Applications

The MMBT5551LT3G is suitable for a variety of applications, including but not limited to:

  • General-purpose amplification
  • Switching applications
  • Linear amplification
  • Audio amplifiers
  • Signal processing
  • Power management circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBT5551LT3G is no exception. It is manufactured to the highest standards, ensuring that it meets the requirements of the most demanding electronic systems. The device is also RoHS compliant, which means it adheres to strict environmental regulations, minimizing the impact on the environment.

In summary, the MMBT5551LT3G NPN bipolar transistor from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate a high-voltage, high-performance transistor into their electronic designs. Its compact form factor, coupled with its robust electrical characteristics, makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0330 $50.1600
3,695+ $0.0271 $100.1345
5,730+ $0.0262 $150.1260
7,875+ $0.0254 $200.0250
10,205+ $0.0245 $250.0225
13,640+ $0.0220 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,150 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess