EN
  • EN
  • DE

MMBTA43LT1G

Part No MMBTA43LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 200V 0.05A SOT23-3 / Bipolar (BJT) Transistor NPN 200 V 50 mA 50MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 50 mA
Voltage - Collector Emitter Breakdown (Max) 200 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 30mA, 10V
Power - Max 225 mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number MMBTA43
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 3,000
Win Source Part Number 1325679-MMBTA43LT1G
Ultra Librarian 3D Model Ultra Librarian MMBTA43LT1G CAD Model

Description

MMBTA43LT1G - ON Semiconductor

The MMBTA43LT1G is a high voltage NPN bipolar transistor designed for use in line-operated applications such as switch mode power supplies (SMPS), lighting, and other energy management devices. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this product offers a combination of performance and reliability that is well-suited for a variety of demanding applications.

Key Features:

  • Voltage Capacity: The MMBTA43LT1G boasts a collector-emitter voltage (VCEO) of 250V, providing a high breakdown voltage that is necessary for operating in high voltage circuits.
  • Current Handling: With a continuous collector current (IC) rating of 500mA, it can handle significant current for its size, making it suitable for moderate power applications.
  • Power Dissipation: This transistor is capable of dissipating up to 225mW of power, ensuring stable performance under varying operating conditions.
  • High Gain Bandwidth Product: It features a transition frequency (fT) of 50MHz, which is indicative of its capability to operate effectively at high frequencies.
  • Package: Enclosed in a small surface-mount SOT-23 package, the MMBTA43LT1G is designed for space-efficient PCB layouts and is ideal for automated assembly processes.
  • RoHS Compliant: The device adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a wide range of commercial and industrial products.

Applications:

The MMBTA43LT1G is versatile and can be used in various applications that require high voltage operation and fast switching capabilities. Some of its common applications include:

  • Switch mode power supplies (SMPS)
  • Power management devices
  • Lighting systems
  • Inverter circuits
  • Driver circuits
  • Signal amplification

ON Semiconductor's commitment to innovation and quality makes the MMBTA43LT1G a reliable choice for designers and engineers looking for a high-performance NPN transistor. Whether you're developing energy-efficient power supplies or sophisticated lighting solutions, this component delivers the performance you need to bring your electronic designs to life.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess