EN
  • EN
  • DE

MMBTA55LT3

Part No MMBTA55LT3
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 0.5A SOT-23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 100mA, 1V
Maximum Power Dissipation 225mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 208624-MMBTA55LT3
Ultra Librarian 3D Model Ultra Librarian MMBTA55LT3 CAD Model

Description

ON Semiconductor MMBTA55LT3 PNP Transistor

The ON Semiconductor MMBTA55LT3 is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide array of electronic applications. This versatile component is ideal for amplification and switching purposes, providing designers with a reliable solution for their circuit requirements.

Key Features

  • Device Type: PNP Bipolar Junction Transistor
  • Package: SOT-23, a small surface-mount package that is suitable for automated PCB assembly processes and helps in saving board space.
  • Collector-Emitter Voltage (VCEO): 60V, which allows it to handle moderate voltage applications safely.
  • Collector Current (IC): Up to 500 mA, making it capable of driving moderate loads.
  • Power Dissipation (Pd): 225 mW, ensuring it can dissipate a fair amount of heat generated during operation without performance degradation.
  • DC Current Gain (hFE): High gain performance with a minimum hFE of 100 at 10 mA, which reflects its efficiency in amplifying current.
  • Transition Frequency (fT): 100 MHz, which indicates good frequency response for applications requiring fast switching.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C, providing a wide range that ensures stability and reliability across various environmental conditions.

Applications

The MMBTA55LT3 is suitable for a diverse set of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Driver stages in hi-fi amplifiers and television circuits
  • Power management in portable devices
  • Switching operations in consumer electronics
  • Linear amplification and regulation functions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBTA55LT3 is no exception. It is produced in state-of-the-art manufacturing facilities, ensuring that each transistor meets the company's stringent standards for performance and reliability. This component is a testament to ON Semiconductor's dedication to providing high-quality, innovative solutions for the electronics industry.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6334 $95.2668
3+ $39.0840 $117.2520
5+ $37.8621 $189.3105
7+ $36.6412 $256.4884
9+ $35.4192 $318.7728
11+ $31.7556 $349.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess