EN
  • EN
  • DE

MMBV2107LT1G

Part No MMBV2107LT1G
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING SS 30V SOT-23 / Diode VAR Cap Single 30V 19.8pF 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Capacitance @ Vr, F 24.2pF @ 4V, 1MHz
Capacitance Ratio 3.2
Capacitance Ratio Condition C2/C30
Voltage - Peak Reverse (Maximum) 30V
Diode Type Single
Q @ Vr, F 350 @ 4V, 50MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3 (TO-236)
Win Source Part Number 789021-MMBV2107LT1G
Popularity Medium
Supply and Demand Status Limited
Family Name MMBV2107L
Introduction Date July 11, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMBV2107LT1G CAD Model

Description

ON Semiconductor

The MMBV2107LT1G is a high-performance silicon tuning diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This small signal variable capacitance diode is specifically engineered for VHF and UHF tuning applications. Its compact SOT-23 package makes it ideal for space-constrained applications while ensuring reliable performance and durability.

Key Features

  • Voltage Controlled Capacitance: The MMBV2107LT1G is a variable capacitance diode, also known as a varactor or varicap. It provides a controlled change in capacitance in response to a change in reverse voltage, which is essential for tuning circuits.
  • High-Quality Performance: This diode is designed to offer high-quality performance with a low series resistance, making it suitable for high-frequency applications where minimal signal loss is crucial.
  • Low Leakage Current: It features a low leakage current that enhances the overall efficiency of the device, ensuring minimal power loss and improved battery life in portable applications.
  • Surface Mount Package: The SOT-23 package allows for efficient assembly in automated surface mount processes, facilitating mass production and reducing manufacturing costs.

Applications

The MMBV2107LT1G is versatile and can be used in a variety of applications, including:

  • Electronic Tuning in VHF/UHF
  • RF and IF Amplifier Tuning
  • TVs, Radios, and VCR Tuners
  • Mobile Communications Devices
  • Phase Locked Loops (PLLs)
  • Voltage Controlled Oscillators (VCOs)

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The MMBV2107LT1G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental safety and sustainability.

Whether you are developing cutting-edge RF designs or looking for a reliable component for tuning applications, the MMBV2107LT1G from ON Semiconductor offers the performance and quality you need.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess