EN
  • EN
  • DE

MMBZ5236BLT1G

Part No MMBZ5236BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Sufficient
Popularity Medium
Win Source Part Number 023855-MMBZ5236BLT1G
Case / Package SOT-23-3 (TO-236)
Mounting SMD (SMT)
Temperature Range - Operating -65°C to 150°C
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Current - Reverse Leakage @ Vr 3μA @ 6V
Impedance (Max) (Zzt) 6 Ohm
Maximum Power Dissipation 225mW
Tolerance ±5%
Voltage - Zener (Nom) (Vz) 7.5V
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian MMBZ5236BLT1G CAD Model

Description

ON Semiconductor MMBZ5236BLT1G Zener Diode

The MMBZ5236BLT1G from ON Semiconductor is a high-quality Zener diode, designed to offer excellent voltage regulation with a minimal footprint. It is a preferred choice for a wide range of applications, particularly in situations where space is at a premium and reliable voltage regulation is essential. The MMBZ5236BLT1G is part of ON Semiconductor's extensive Zener diode product line and is known for its consistent performance and durability.

Key Features:

  • Voltage Regulation: The MMBZ5236BLT1G provides a Zener voltage of 7.5V, making it suitable for a variety of electronic circuits that require a precise voltage reference or regulation.
  • Power Dissipation: With a power dissipation of 225mW, this Zener diode can handle a moderate amount of power, making it versatile for different circuit configurations.
  • Package: Enclosed in a small SOT-23 surface-mount package, the MMBZ5236BLT1G is designed for compact PCB layouts, allowing for efficient use of board space.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to +150°C, ensuring reliability and stability across various environmental conditions.
  • Tolerance: The diode features a standard tolerance of ±5%, providing precise voltage regulation for consistent circuit operation.

Applications:

The MMBZ5236BLT1G is commonly used in a diverse array of electronic devices and systems, including:

  • Consumer electronics
  • Power management systems
  • Computing devices
  • Telecommunication equipment
  • Automotive electronics
  • Industrial control systems

ON Semiconductor's commitment to quality ensures that the MMBZ5236BLT1G Zener diode meets the stringent requirements of the electronics industry. With its robust construction and reliable performance, this Zener diode is an excellent choice for designers seeking to incorporate voltage regulation and protection features into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1,080+ $0.0464 $50.1120
2,300+ $0.0435 $100.0500
3,575+ $0.0420 $150.1500
5,120+ $0.0391 $200.1920
6,650+ $0.0376 $250.0400
8,290+ $0.0362 $300.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,118 pieces
MOQ: 1080 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess