EN
  • EN
  • DE

MMBZ5241BLT1G

Part No MMBZ5241BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 11V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 22 Ohm
Current - Reverse Leakage @ Vr 2μA @ 8.4V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 101206-MMBZ5241BLT1G
Ultra Librarian 3D Model Ultra Librarian MMBZ5241BLT1G CAD Model

Description

ON Semiconductor MMBZ5241BLT1G Zener Diode

The MMBZ5241BLT1G from ON Semiconductor is a highly reliable Zener diode designed for voltage regulation and protection applications in a wide range of electronic circuits. This surface-mount device comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications where a small footprint is essential.

With a nominal Zener voltage of 11V, this Zener diode provides precise voltage regulation, ensuring that sensitive electronic components are protected from overvoltage conditions. It is capable of dissipating up to 225mW of power, which allows it to withstand moderate power conditions while maintaining stability and performance.

The MMBZ5241BLT1G features a tight voltage tolerance of ±5%, offering designers a high degree of accuracy for maintaining a stable voltage rail. This precision is particularly important in applications where consistent voltage levels are critical for optimal performance.

Constructed with ON Semiconductor's high-quality manufacturing processes, the MMBZ5241BLT1G exhibits excellent thermal and electrical stability. Its robust design ensures long-term reliability, even in harsh operating conditions, which is a crucial attribute for industrial, automotive, and consumer electronics applications.

For safety and regulatory compliance, the MMBZ5241BLT1G is compliant with the RoHS directive, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance is essential for manufacturers who are committed to producing environmentally responsible electronic products.

Overall, the MMBZ5241BLT1G Zener diode from ON Semiconductor is a versatile component that offers a blend of compact packaging, precise voltage regulation, and high reliability. It is an excellent choice for designers looking to incorporate voltage protection and regulation in their circuit designs without compromising on space or performance.

Key Features:

  • Package Type: SOT-23
  • Zener Voltage: 11V
  • Power Dissipation: 225mW
  • Voltage Tolerance: ±5%
  • RoHS Compliant

Applications:

  • Voltage Regulation
  • Overvoltage Protection
  • Power Management
  • Consumer Electronics
  • Industrial and Automotive Systems

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1,655+ $0.0303 $50.1465
4,020+ $0.0249 $100.0980
6,225+ $0.0241 $150.0225
8,550+ $0.0234 $200.0700
11,065+ $0.0226 $250.0690
14,855+ $0.0202 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 269,885 pieces
MOQ: 1655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess