EN
  • EN
  • DE

MMBZ9V1ALT1

Part No MMBZ9V1ALT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 24 and 40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 6V 14V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff 6V
Voltage - Breakdown (Minimum) 8.65V
Voltage - Clamping (Maximum) at Ipp 14V
Current - Peak Pulse (10/1000μs) 1.7A
Power - Peak Pulse 24W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ*A
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225225-MMBZ9V1ALT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ9V1ALT1 CAD Model

Description

ON Semiconductor MMBZ9V1ALT1 Zener Diode

The ON Semiconductor MMBZ9V1ALT1 is a high-quality Zener diode designed for voltage regulation and protection purposes in a wide range of electronic applications. This small-signal Zener diode offers a Zener voltage of 9.1 volts, making it suitable for use in 5V and higher voltage circuits where precise voltage control is essential.

Constructed with ON Semiconductor's superior manufacturing techniques, the MMBZ9V1ALT1 ensures reliability and performance. It comes in a compact SOT-23 surface-mount package, which is ideal for high-density circuit boards where space is at a premium. The SOT-23 package also provides excellent thermal performance, ensuring the diode operates within its specified temperature range even under high power dissipation scenarios.

With its ability to stabilize voltage, the MMBZ9V1ALT1 is commonly used in applications such as power supplies, consumer electronics, and automotive systems. It can protect sensitive electronic components from voltage spikes and surges, thereby extending the life of the product. Moreover, its fast response time to transient overvoltages makes it an excellent choice for transient voltage suppression applications.

The MMBZ9V1ALT1 features a double-anode Zener design, which increases its capability to handle a higher amount of energy and provides bidirectional transient voltage protection. This makes it very versatile and suitable for various circuit topologies. Additionally, the device has a low leakage current and a low incremental surge resistance, contributing to its efficient operation and stability.

ON Semiconductor's commitment to quality ensures that the MMBZ9V1ALT1 Zener diode meets stringent industry standards for performance and durability. Whether you are designing a new circuit or looking for a reliable component for voltage regulation, the MMBZ9V1ALT1 is an excellent choice that combines compact size, high efficiency, and robust protection capabilities.

For detailed technical specifications, application notes, and support documentation, customers can visit the ON Semiconductor website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess