EN
  • EN
  • DE

MMDL301T1G

Part No MMDL301T1G
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE SCHOTTKY 200MW 30V SOD-323 / Diode RF Schottky 30V 200mW 2-Pin SOD-323 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 30V
Capacitance @ Vr, F 1.5pF @ 15V, 1MHz
Power Dissipation (Max) 200mW
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package SOD-323
Win Source Part Number 023904-MMDL301T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MMDL301
Introduction Date January 11, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MMDL301T1G CAD Model

Description

Product Overview: MMDL301T1G - ON Semiconductor

The MMDL301T1G is a high-performance, surface-mount Schottky barrier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is encapsulated in a compact SOD-123 package, which is ideal for applications where space is at a premium. The MMDL301T1G is engineered to deliver fast switching capabilities with low forward voltage drop, making it an excellent choice for high-frequency rectification and voltage clamping applications.

Key Features

  • Low Forward Voltage Drop: The MMDL301T1G offers a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
  • Fast Switching Speed: Designed for quick response, this diode is suitable for high-speed switching applications, ensuring minimal signal delay.
  • Surface-Mount Package: The SOD-123 package is not only space-saving but also allows for automated assembly processes, improving manufacturing efficiency.
  • High Surge Capability: The device can handle high surge currents, providing robust performance and reliability in demanding situations.
  • Environmental Compliance: MMDL301T1G is compliant with RoHS standards, which means it is free from hazardous substances and is environmentally friendly.

Applications

ON Semiconductor's MMDL301T1G is versatile and can be used in a variety of electronic circuits. It is commonly found in DC power supplies, portable devices, and high-frequency inverters. Additionally, it is suitable for use in automotive applications, battery management systems, and as a protection diode in sensitive electronics.

Quality and Reliability

The MMDL301T1G is built with ON Semiconductor's commitment to quality and reliability. It undergoes rigorous testing to ensure it meets the high standards expected for professional electronic components. Customers can trust in the MMDL301T1G for consistent performance and durability in their electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-CHIP,GC210
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN-CHIP-PACKAGE, T83
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY 7V 200MW SOD323
Lowest to $0.0786
MACOM Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $0.5724
MACOM Technology Solutions
COM SCHOTTKY BEAMLEAD, B42
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,DIE
Need more? Email Us
MACOM Technology Solutions
ASSEMBLY,DIODE,PIN,PLASTIC,CK,LE
Need more? Email Us
General Semiconductor
RF PIN DIODE 100V DUAL CC SOT323
Lowest to $0.0874
MACOM Technology Solutions
DIODE,SRD-GLASS,T86 PACKAGE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0799 $50.3370
1,530+ $0.0655 $100.2150
2,365+ $0.0635 $150.1775
3,260+ $0.0614 $200.1640
4,210+ $0.0594 $250.0740
5,630+ $0.0533 $300.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,000 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess