EN
  • EN
  • DE

NTHD4P02FT1G-D

Part No NTHD4P02FT1G-D
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340115-NTHD4P02FT1G-D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTHD4P02FT1G-D CAD Model

Description

The NTHD4P02FT1G-D from ON Semiconductor is a state-of-the-art P-Channel Power MOSFET designed for high-efficiency power management applications. This compact and robust component is ideal for a variety of electronic devices, especially where space and power conservation are crucial.

Key Features:

  • Low R<sub>DS(on): The device boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency during operation.
  • High Current Capability: With the ability to handle continuous drain currents up to -3.7 A, this MOSFET can manage significant power levels, making it suitable for demanding applications.
  • Enhanced Power Density: The NTHD4P02FT1G-D comes in a compact 6-Lead SuperSOT-6 package, which allows for a higher power density and saves valuable board space.
  • Thermal Management: Good thermal characteristics ensure that the device operates reliably over a wide temperature range, maintaining performance under varying conditions.
  • Voltage Control: The MOSFET operates at a gate-source voltage of -20 V, providing precise control over the power flow through the device.

Applications:

ON Semiconductor's NTHD4P02FT1G-D is versatile and can be used in a variety of applications, including:

  • Power Management in Portable Devices
  • Load Switching
  • DC/DC Conversion
  • Battery Management Systems
  • Motor Control Circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the NTHD4P02FT1G-D is no exception. It is manufactured to the highest standards to ensure reliability and longevity in all types of electronic equipment. With its advanced features and proven performance, this P-Channel Power MOSFET is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess