ON Semiconductor MMFT2N25ET1 MOSFET Overview
The MMFT2N25ET1 from ON Semiconductor is a high-performance, N-Channel Power MOSFET designed for a wide range of applications. This efficient and reliable semiconductor device is well-suited for power management tasks in both consumer and industrial electronics. With its advanced manufacturing technology, the MMFT2N25ET1 offers low on-resistance and high switching speeds, making it an ideal choice for power conversion and regulation circuits.
Key Features
- Device Type: N-Channel MOSFET
- Package: SOT-223, providing a compact footprint suitable for space-constrained applications.
- Drain-to-Source Voltage (VDS): 250V, allowing it to handle high voltage applications with ease.
- Continuous Drain Current (ID): 700 mA, providing adequate current handling capability for a variety of uses.
- Power Dissipation (PD): 1.56 W, ensuring efficient power usage and minimal heat generation.
- On-Resistance (RDS(on)): 5 Ohms (typical), which contributes to its efficiency by reducing power losses during operation.
- Gate Threshold Voltage (VGS(th)): 2V to 4V, making it compatible with a range of drive voltages.
- Fast Switching Speed: Enhances performance in high-frequency applications.
- Low Gate Charge: Reduces switching losses and improves overall efficiency.
Applications
The MMFT2N25ET1 MOSFET is versatile and can be used in various applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Circuits
- LED Lighting Systems
- Battery Management Systems
- Power Inverters
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MMFT2N25ET1 is no exception. It is designed to meet the stringent requirements of the electronics industry, providing long-term reliability and performance. The device is also RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of certain hazardous substances.
Conclusion
Whether you're designing a power supply for a consumer device or a sophisticated industrial system, the MMFT2N25ET1 from ON Semiconductor offers the features and performance needed to deliver efficient, reliable results. Its combination of high voltage capability, low on-resistance, and fast switching speeds makes it a smart choice for designers looking to optimize their power management solutions.