EN
  • EN
  • DE

MMQA20VT1

Part No MMQA20VT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 15V 28.6V SC74 / SC-59 QUAD TRANSIENT VOLTAGE SUPPRESSOR 5.6 VOLTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 19V
Voltage - Clamping (Maximum) at Ipp 28.6V
Current - Peak Pulse (10/1000μs) 840mA (8/20μs)
Power - Peak Pulse 150W
Power Line Protection No
Applications Use For General
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74, SOT-457
Supplier Device Package SC-74
Part Number Series MMQA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803467-MMQA20VT1
Ultra Librarian 3D Model Ultra Librarian MMQA20VT1 CAD Model

Description

The ON Semiconductor MMQA20VT1 series represents a range of high-quality, quad monolithic common anode Transient Voltage Suppressors (TVS) diodes designed to protect voltage sensitive components from destruction or degradation. These devices are housed in a compact SC-74 package and are optimized for use in a variety of applications where dual or quad line protection is needed in a small footprint.

Key Features

  • Peak Power Dissipation: Each device in the series is capable of handling 200 Watts of peak power dissipation for an 8/20μs waveform, which ensures robust protection against high-energy transients.
  • Stand-Off Voltage: The MMQA20VT1 series offers a stand-off voltage of 20V, providing a stable protective barrier for sensitive circuits operating at or below this voltage level.
  • Low Leakage Current: These diodes are designed with a low leakage current of less than 1μA, which is beneficial for maintaining energy efficiency in the protected circuit.
  • Common Anode Configuration: The quad diode array's common anode configuration simplifies PCB layout and reduces the number of components required for bidirectional protection.
  • SC-74 Package: The small SC-74 package is ideal for space-constrained applications, allowing designers to include protection in designs without compromising on size or performance.

Applications

ON Semiconductor's MMQA20VT1 series is versatile and can be used across a broad range of applications, including:

  • Data lines and signal lines protection
  • Voltage regulation modules (VRM)
  • Microcontroller input/output (I/O) protection
  • Portable electronics
  • Networking and telecommunications equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMQA20VT1 series is no exception. These TVS diodes are manufactured to high standards, ensuring reliable performance even in the most demanding environments. With their robust construction and proven protective capabilities, the MMQA20VT1 series diodes are an excellent choice for safeguarding electronic systems from voltage transients and surges.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1240 $58.2800
1,135+ $0.1019 $115.6565
1,760+ $0.0986 $173.5360
2,420+ $0.0956 $231.3520
3,130+ $0.0923 $288.8990
4,190+ $0.0827 $346.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,690 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess