EN
  • EN
  • DE

MMSD301T1G

Part No MMSD301T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description RF Diode Schottky 30V 225mW 2-Pin SOD-123 T/R / DIODE SCHOTTKY 30V 200MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 600mV @ 10mA
Current - Reverse Leakage @ Vr 200nA @ 25V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 122299-MMSD301T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in RF Communications, Sensing & Instrumentation, Industrial
Family Name MMSD301
Introduction Date June 24, 1997
ECCN EAR99
Country of Origin China , Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MMSD301T1G CAD Model

Description

ON Semiconductor MMSD301T1G Schottky Barrier Diode

The MMSD301T1G is a high-performance Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is specifically engineered to offer a combination of low forward voltage drop and fast switching speeds, making it an ideal choice for a variety of applications that require efficiency and reliability.

Key Features:

  • Low Forward Voltage: The MMSD301T1G boasts a low forward voltage drop, which enhances system efficiency by minimizing power losses during conduction.
  • Fast Switching Speed: With its fast switching capability, this diode is perfect for high-frequency applications, contributing to improved overall performance.
  • Surface Mount Package: The device comes in a compact SOD-123 package, which is optimized for automated assembly processes and is suitable for high-density PCB layouts.
  • Power Dissipation: It has a power dissipation rating that ensures reliable operation under typical circuit conditions.
  • Reverse Voltage: The diode is capable of withstanding a substantial reverse voltage, providing robust protection against reverse bias conditions.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the MMSD301T1G is lead-free and RoHS compliant, making it suitable for use in eco-friendly products.

Applications:

The versatility of the MMSD301T1G allows it to be used in a wide array of electronic circuits and products. Some of the common applications include:

  • Power supply circuits
  • DC-DC converters
  • Reverse battery protection
  • Automotive applications
  • Portable devices and battery charging
  • Switching power supplies

Technical Specifications:

The MMSD301T1G has a continuous reverse voltage of 30 V and a forward current of 200 mA. Its forward voltage is typically 0.385 V at 1.0 mA, making it an energy-efficient choice for your designs. The device's operating junction temperature range is from -55°C to +125°C, ensuring stable performance across various environmental conditions.

In summary, ON Semiconductor's MMSD301T1G Schottky Barrier Diode is a robust and efficient component that offers designers a reliable solution for their high-speed switching and rectification needs. Its small footprint and compliance with environmental standards make it a future-proof choice for both current and next-generation electronic applications.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0743 $50.1525
1,640+ $0.0610 $100.0400
2,540+ $0.0591 $150.1140
3,500+ $0.0572 $200.2000
4,525+ $0.0553 $250.2325
6,050+ $0.0496 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 545,250 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess