EN
  • EN
  • DE

MMSZ4750T1G

Part No MMSZ4750T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 323283-MMSZ4750T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ4750T1G CAD Model

Description

ON Semiconductor MMSZ4750T1G Zener Diode

The MMSZ4750T1G from ON Semiconductor is a high-quality Zener diode designed for voltage regulation and voltage reference applications. This small surface-mounted device is a popular choice among engineers and technicians for its reliability, precision, and efficiency in a variety of electronic circuits.

Key Features

  • Voltage Range: The device offers a Zener voltage of 16V, making it suitable for applications requiring a regulated voltage in this range.
  • Power Dissipation: With its power dissipation of 500 mW, the MMSZ4750T1G can handle moderate levels of power without compromising performance or longevity.
  • Tolerance: It features a tight voltage tolerance of ±5%, ensuring accurate voltage regulation and stable operation in your circuit.
  • Package: The diode comes in a compact SOD-123 package, which is ideal for space-constrained applications and helps in achieving high-density board designs.
  • Thermal Characteristics: It has excellent thermal characteristics that enable the device to operate efficiently over a wide temperature range.

Applications

The MMSZ4750T1G is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as TVs, radios, and computers for voltage stabilization.
  • Industrial equipment where precise voltage regulation is critical.
  • Telecommunication devices that require consistent voltage levels for optimal performance.
  • Power management solutions in both portable and stationary applications.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMSZ4750T1G is no exception. It is produced with high manufacturing standards, ensuring that each diode meets the company's stringent requirements for performance and reliability. This Zener diode is RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its construction.

In summary, the MMSZ4750T1G Zener diode from ON Semiconductor is a robust, precise, and reliable component that offers excellent performance for voltage regulation needs in a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess