EN
  • EN
  • DE

MMSZ5251BT1G

Part No MMSZ5251BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 22V 5% 29Ohm 500mW Automotive 2-Pin SOD-123 T/R / DIODE ZENER 22V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 22V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 29 Ohm
Current - Reverse Leakage @ Vr 100nA @ 17V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 024061-MMSZ5251BT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MMSZ5251B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China, Malaysia , United States of America, Japan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MMSZ5251BT1G CAD Model

Description

Product Overview: MMSZ5251BT1G from ON Semiconductor

The MMSZ5251BT1G is a high-quality Zener diode designed and manufactured by ON Semiconductor, a leading company in energy-efficient innovations. This electronic component is engineered to provide a precise voltage regulation, making it an essential part of various electronic circuits. The device is typically used for voltage clamping applications and as a voltage reference in an array of products ranging from industrial to consumer electronics.

Key Features

  • Voltage Range: The MMSZ5251BT1G has a nominal Zener voltage of 22V, which is ideal for a variety of voltage regulation applications.
  • Power Dissipation: With a standard 500mW power dissipation, it is capable of handling moderate power levels, making it suitable for a broad range of electronic devices.
  • High Stability: The Zener diode offers excellent stability and reliability over its entire operating range, which is crucial for maintaining consistent performance.
  • Package: It is available in a small and compact SOD-123 surface-mount package, which is beneficial for space-constrained applications.
  • Operating and Storage Temperature: It can operate over a wide temperature range from -55°C to +150°C, ensuring functionality in various environmental conditions.

Applications

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Power management solutions
  • Automotive and industrial electronics

The MMSZ5251BT1G Zener diode is a testament to ON Semiconductor's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Its precise voltage regulation capabilities, combined with its robustness and versatility, make it an excellent choice for designers looking to integrate stable voltage references into their circuits. Whether it's for personal devices or industrial machinery, the MMSZ5251BT1G is engineered to deliver consistent performance and long-term reliability.

When selecting components for your electronic designs, the MMSZ5251BT1G from ON Semiconductor stands out as a solid option for ensuring precise voltage control in a compact, surface-mount package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess