ON Semiconductor MMSZ6V8TIG: Zener Voltage Regulator Diode
The MMSZ6V8TIG is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust semiconductor device is engineered to provide precise voltage regulation, making it an essential component in a wide range of electronic circuits. The MMSZ6V8TIG is particularly suited for applications that require a stable and reliable reference voltage.
Featuring a nominal Zener voltage of 6.8 volts, the MMSZ6V8TIG is capable of stabilizing voltage fluctuations and can be used in series or shunt configurations to protect sensitive electronics from overvoltage conditions. This Zener diode offers a test current of 5 mA, which makes it suitable for many low-power applications.
The MMSZ6V8TIG comes in a compact SOD-123 surface-mount package, which is ideal for high-density circuit board designs. Its small footprint allows for efficient use of PCB space without compromising performance. The device is also characterized by its low leakage current and excellent clamping capability, ensuring that it provides reliable performance even under stressful conditions.
The Zener diode's thermal characteristics are designed for optimal performance, with a maximum operating temperature range of -55°C to +150°C, allowing for use in various environmental conditions. It has a power dissipation of 500 mW, which is sufficient for handling typical circuit power levels while maintaining its voltage regulation function.
ON Semiconductor's MMSZ6V8TIG is RoHS compliant, reflecting the company's commitment to environmental sustainability and the reduction of hazardous substances in electronic components. This commitment ensures that the device can be used in a wide range of markets, including consumer electronics, automotive, and industrial applications, where adherence to environmental standards is crucial.
In summary, the MMSZ6V8TIG Zener diode from ON Semiconductor is a reliable and efficient solution for voltage regulation in electronic circuits. Its compact design, robust performance, and compliance with environmental standards make it a top choice for engineers and designers looking to incorporate stable voltage references into their designs.